Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin OmniView® Dual-User PRO3 8-Port KVM Switch Black KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniView® Dual-User PRO3 8-Port KVM Switch
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DA208Z
Category
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5040
This statistic is based on the 77098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75329 free Open Icecat users .
Info modified on: 26 Jan 2018 06:20:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year Warranty
Long product name Belkin OmniView® Dual-User PRO3 8-Port KVM Switch Black KVM switch :
The short editorial description of Belkin OmniView® Dual-User PRO3 8-Port KVM Switch Black KVM switch

OmniView® Dual-User PRO3 8-Port KVM Switch
More>>>
Short summary description Belkin OmniView® Dual-User PRO3 8-Port KVM Switch Black KVM switch:
This short summary of the Belkin OmniView® Dual-User PRO3 8-Port KVM Switch Black KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin OmniView® Dual-User PRO3 8-Port KVM Switch, 1920 x 1440 pixels, Black, 0 - 40 °C, -20 - 60 °C, 4.2 kg, 12V DC, 1A

Long summary description Belkin OmniView® Dual-User PRO3 8-Port KVM Switch Black KVM switch:
This is an auto-generated long summary of Belkin OmniView® Dual-User PRO3 8-Port KVM Switch Black KVM switch based on the first three specs of the first five spec groups.

Belkin OmniView® Dual-User PRO3 8-Port KVM Switch. Maximum resolution: 1920 x 1440 pixels. Colour of product: Black. Weight: 4.2 kg. Power supply type: 12V DC, 1A

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.