Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black
- - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
- - 1920 x 1440 pixels
Warranty:
3 Years
Long product name Belkin OmniView Dual-User PRO3 8-Port KVM switch Black
:
OmniView Dual-User PRO3 8-Port KVM Switch with F1D9401-06
The long product name of Belkin OmniView Dual-User PRO3 8-Port KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
OmniView Dual-User PRO3 8-Port KVM Switch with F1D9401-06
More>>>
Short summary description Belkin OmniView Dual-User PRO3 8-Port KVM switch Black:
This short summary of the Belkin OmniView Dual-User PRO3 8-Port KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin OmniView Dual-User PRO3 8-Port KVM Switch, 1920 x 1440 pixels, Black
Long summary description Belkin OmniView Dual-User PRO3 8-Port KVM switch Black:
This is an auto-generated long summary of Belkin OmniView Dual-User PRO3 8-Port KVM switch Black based on the first three specs of the first five spec groups.
Belkin OmniView Dual-User PRO3 8-Port KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Black. Weight: 4.2 kg. Cables included: USB