Long product name Belkin PRO3 PS/2 4-Ports KVM switch Black
:
PRO3 PS/2 4-Ports KVM Switch
The long product name of Belkin PRO3 PS/2 4-Ports KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PRO3 PS/2 4-Ports KVM Switch
More>>>
Short summary description Belkin PRO3 PS/2 4-Ports KVM switch Black:
This short summary of the Belkin PRO3 PS/2 4-Ports KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin PRO3 PS/2 4-Ports KVM Switch, Black
Long summary description Belkin PRO3 PS/2 4-Ports KVM switch Black:
This is an auto-generated long summary of Belkin PRO3 PS/2 4-Ports KVM switch Black based on the first three specs of the first five spec groups.
Belkin PRO3 PS/2 4-Ports KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2. Product colour: Black. Connectivity technology: Wired