Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin OmniView USB Dual 3m f Soho KVM cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniView KVM Cable USB Dual 3m f Soho
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1D9501-10
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868472149
Category
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBelkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10048
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin OmniView USB Dual 3m f Soho KVM cable :
The short editorial description of Belkin OmniView USB Dual 3m f Soho KVM cable

OmniView KVM Cables for SOHO Series with Audio, 10ft., USB/Dual-Head VGA
More>>>
Short summary description Belkin OmniView USB Dual 3m f Soho KVM cable:
This short summary of the Belkin OmniView USB Dual 3m f Soho KVM cable data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin OmniView KVM Cable USB Dual 3m f Soho

Long summary description Belkin OmniView USB Dual 3m f Soho KVM cable:
This is an auto-generated long summary of Belkin OmniView USB Dual 3m f Soho KVM cable based on the first three specs of the first five spec groups.

Belkin OmniView KVM Cable USB Dual 3m f Soho

Customer service details