location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin OmniView Cable Kit PS2 SOHO audio 1.8m PS/2 cable Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniView Cable Kit PS2 SOHO audio 1.8m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1D9100-06
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868403754 show
Category:
A cable with a PS/2 plug. A Ps/2 plug is a 6-pin plug used to connect a keyboard and mouse to a computer. They were first introduced on IBM's PS/2 desktop PC in 1987. Subsequently, PS/2 connections have been largely replaced by USB connections.
PS/2 Cables
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:01:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty.
Long product name Belkin OmniView Cable Kit PS2 SOHO audio 1.8m PS/2 cable Grey :
The short editorial description of Belkin OmniView Cable Kit PS2 SOHO audio 1.8m PS/2 cable Grey

BELKIN OMNIVIEW KABEL KIT 2XPS 2 1 8M
More>>>
Belkin OmniView Cable Kit PS2 SOHO audio 1.8m PS/2 cable Grey:
The official marketing text of Belkin OmniView Cable Kit PS2 SOHO audio 1.8m PS/2 cable Grey as supplied by the manufacturer

These OmniView KVM Cables provide the best connection of your PS/2 computers to your Belkin OmniView SOHO Series KVM Switch with Audio. A 3.5mm audio/microphone cable, they deliver audio and microphone switching support with high-performance efficiency.


These cables work seamlessly with SOHO Series KVM Switches with Audio and many other KVM switches that offer audio support.

Short summary description Belkin OmniView Cable Kit PS2 SOHO audio 1.8m PS/2 cable Grey:
This short summary of the Belkin OmniView Cable Kit PS2 SOHO audio 1.8m PS/2 cable Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin OmniView Cable Kit PS2 SOHO audio 1.8m, 1.8 m, Grey

Long summary description Belkin OmniView Cable Kit PS2 SOHO audio 1.8m PS/2 cable Grey:
This is an auto-generated long summary of Belkin OmniView Cable Kit PS2 SOHO audio 1.8m PS/2 cable Grey based on the first three specs of the first five spec groups.

Belkin OmniView Cable Kit PS2 SOHO audio 1.8m. Cable length: 1.8 m, Product colour: Grey

Features
Cable length *
1.8 m
Features
Product colour *
Grey