Warranty:
Lifetime
Long product name Belkin F1D120-8PK serial cable Black DB-9
:
OmniView Serial Console Adapter; RJ45F/DB9F DTE 8-Pack
The long product name of Belkin F1D120-8PK serial cable Black DB-9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
OmniView Serial Console Adapter; RJ45F/DB9F DTE 8-Pack
More>>>
Short summary description Belkin F1D120-8PK serial cable Black DB-9:
This short summary of the Belkin F1D120-8PK serial cable Black DB-9 data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin F1D120-8PK, Black, DB-9, Female, Female
Long summary description Belkin F1D120-8PK serial cable Black DB-9:
This is an auto-generated long summary of Belkin F1D120-8PK serial cable Black DB-9 based on the first three specs of the first five spec groups.
Belkin F1D120-8PK. Product colour: Black, Connector 1: DB-9, Connector 1 gender: Female