location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin Quad-Bus 8- & 16-Port Rack-Mount Kit, 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quad-Bus 8- & 16-Port Rack-Mount Kit, 1U
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1D019
Category
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:03:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin Quad-Bus 8- & 16-Port Rack-Mount Kit, 1U :
The short editorial description of Belkin Quad-Bus 8- & 16-Port Rack-Mount Kit, 1U

Quad-Bus 8- & 16-Port Rack-Mount Kit, 1U
More>>>
Belkin Quad-Bus 8- & 16-Port Rack-Mount Kit, 1U:
The official marketing text of Belkin Quad-Bus 8- & 16-Port Rack-Mount Kit, 1U as supplied by the manufacturer

This easy to install kit allows you to mount your Quad-Bus KVM into a standard 19-inch KVM rack. Featuring two brackets and 12 screws (included with your purchase), the Quad-Bus Rack-Mount Kit offers solid steel construction designed to ensure you of a long-lasting, secure installation.

Advantages:
- Provides durable steel construction to ensure extended use.
- Includes two 19-inch (48.3cm) rack-mountable brackets and 12 screws.
- Installs rack-mount for the Belkin Quad-Bus Series (F1DEXXXCea).

Short summary description Belkin Quad-Bus 8- & 16-Port Rack-Mount Kit, 1U:
This short summary of the Belkin Quad-Bus 8- & 16-Port Rack-Mount Kit, 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Quad-Bus 8- & 16-Port Rack-Mount Kit, 1U

Long summary description Belkin Quad-Bus 8- & 16-Port Rack-Mount Kit, 1U:
This is an auto-generated long summary of Belkin Quad-Bus 8- & 16-Port Rack-Mount Kit, 1U based on the first three specs of the first five spec groups.

Belkin Quad-Bus 8- & 16-Port Rack-Mount Kit, 1U

Technical details
Product colour *
Black
Technical details
Form factor
1U
Brand Image Product code Product Stock Price from
Belkin Rackmount Kit 19" f OmniView 16p Belkin Rackmount Kit 19" f OmniView 16p
(show image)
F1D003 Rackmount Kit 19" f OmniView 16p 0.00
(excl. VAT)
0 (incl. VAT)
Belkin OmniView 8- & 16-Port Rack-Mount Kit, 1U Belkin OmniView 8- & 16-Port Rack-Mount Kit, 1U
(show image)
F1D002 OmniView 8- & 16-Port Rack-Mount Kit, 1U 0.00
(excl. VAT)
0 (incl. VAT)