Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable - 5m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Series High Integrity VGA/SVGA Monitor Extension Cable - 5m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC4013AEJ06
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Interface/Gender Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jul 2007
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5662
This statistic is based on the 81724 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-07-07 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79865 free Open Icecat users.
Info modified on: 13 Nov 2018 09:59:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: The Belkin Lifetime Warranty.
Long product name Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable - 5m Black :
The short editorial description of Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable - 5m Black

Pro Series High Integrity VGA/SVGA Monitor Extension Cable - 5m
More>>>
Short summary description Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable - 5m Black:
This short summary of the Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable - 5m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable - 5m, Male/Female, 5 m, Black

Long summary description Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable - 5m Black:
This is an auto-generated long summary of Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable - 5m Black based on the first three specs of the first five spec groups.

Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable - 5m. Connector gender: Male/Female. Cable length: 5 m, Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details