location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Concealed Surge Protector White 6 AC outlet(s) 2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Concealed Surge Protector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BZ106130CA2M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868716656 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2017 20:24:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin Concealed Surge Protector White 6 AC outlet(s) 2 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2190 J 6 AC outlet(s)
  • - Cable length: 2 m
  • - White
Long product name Belkin Concealed Surge Protector White 6 AC outlet(s) 2 m :
The long product name of Belkin Concealed Surge Protector White 6 AC outlet(s) 2 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Concealed Surge Protector
More>>>
Short summary description Belkin Concealed Surge Protector White 6 AC outlet(s) 2 m:
This short summary of the Belkin Concealed Surge Protector White 6 AC outlet(s) 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Concealed Surge Protector, 2190 J, 6 AC outlet(s), White, 2 m

Long summary description Belkin Concealed Surge Protector White 6 AC outlet(s) 2 m:
This is an auto-generated long summary of Belkin Concealed Surge Protector White 6 AC outlet(s) 2 m based on the first three specs of the first five spec groups.

Belkin Concealed Surge Protector. Surge energy rating: 2190 J, AC outlets quantity: 6 AC outlet(s). Product colour: White. Cable length: 2 m

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:34:58
Uk has collected 7 expert reviews for Belkin Concealed Surge Protector White 6 AC outlet(s) 2 m and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
practicalpc.co.uk
Updated:
2011-09-25 19:34:50
While theres no battery backup or voltage regulation built into the Belkin Concealed Surge Protector, its surge and spike protection is vital if precious equipment is to be protected from mains nasties and lightning strikes. With 3560 Joules maximum energ...
Good Good design; wall mountable...
Bad No voltage regulation; no backup powe...
Bottom line While theres no battery backup or voltage regulation built into the Belkin Concealed Surge Protector, its surge and spike protection is vital if precious equipment is to be protected from mains nasties and lightning strikes. With 3560 Joules maximum...
90%
goodgearguide.com.au
Updated:
2011-11-04 06:04:12
Although we were unable to test the surge protection capabilities, we do like the safety features that have been implemented and were a fan of the cable management and aerial surge protection on this model.
Good Child proof lock, recessed sockets for safety, TV aerial and phone line surge protection, cable management, unlimited warranty, connected appliances warranty and data recovery warranty...
Bad Quite bulky The Final Word Although we were unable to test the surge protection capabilities, we do like the safety features that have been implemented and were a fan of the cable management and aerial surge protection on this model.
Bottom line Although we were unable to test the surge protection capabilities, we do like the safety features that have been implemented and were a fan of the cable management and aerial surge protection on this model.
80%
avhub.com.au
Updated:
2014-06-05 01:22:56
Your cables will be organised and secure in their sockets, while concealed from children and pets with the tamper-resistant cover. At the same time, all your electronics, computers and appliances will be safeguarded from damaging power surges or spikes.Th...
0%
impulsegamer.com
Updated:
2014-06-05 01:22:56
9.4Compact Surge ProtectorBelkin continue to revolutionize the Surge Protection market with two units aimed at those users who wish to minimize and hide their cable clutter but still want the best possible protection available. For the uninitiated, sur...
94%
maclife.com
Updated:
2011-09-25 19:34:54
Even surge protectors can flaunt a little bit of style. Behind your Mac is a not-so-hidden secret: a tangled mess of power cables for your display, Mac, printer, external hard drives, and other peripherals. Belkins Concealed Surge Protector and Com...
Good Nice design.
Bad No Ethernet protection.
Bottom line Both Belkin surge protectors perform as expected. But despite the Concealed Surge Protectors size, we prefer it for its ability to conceal and protect. Concealed Surge Protector...
60%
geardiary.com
Updated:
2011-09-25 19:34:58
I could whine about the fact that my elderly home doesn’t have enough electrical outlets for all my gadgets, but the fact is that even a newer house probably wouldn’t have enough outlets in the exact places where I would need or want them. Add...
Good Concealed cable management, 11 outlets -four of them for those huge “block plugs”, connections for Ethernet & phone lines, the Connected Equipment Warranty & the Lifetime Warranty...
Bad Nothing - I’ll be buying more of them! [eminimall]...
Bottom line I could whine about the fact that my elderly home doesn’t have enough electrical outlets for all my gadgets, but the fact is that even a newer house probably wouldn’t have enough outlets in the exact places where I would need or want them...
0%
Brand Image Product code Product Stock Price from
Belkin

Belkin Concealed Surge Protector Grey 6 AC outlet(s)
(show image)
BZ106130AU2M Concealed Surge Protector 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Concealed Surge Protector White 8 AC outlet(s) 2 m
(show image)
BZ108130UK2M Concealed Surge Protector 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Concealed Surge Protector 2m Irish White 8 AC outlet(s)
(show image)
BZ108130IR2M Concealed Surge Protector 2m Irish 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)