Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin PureAV™ Blue Series Home Theater , Hi-Speed USB 2.0 - 3.7m USB cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PureAV™ Blue Series Home Theater USB Cable, Hi-Speed USB 2.0 - 3.7m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV22200EA12
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBelkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13105
This statistic is based on the 87694 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85664 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Belkin Lifetime Warranty
Long product name Belkin PureAV™ Blue Series Home Theater , Hi-Speed USB 2.0 - 3.7m USB cable :
The short editorial description of Belkin PureAV™ Blue Series Home Theater , Hi-Speed USB 2.0 - 3.7m USB cable

PureAV™ Blue Series Home Theater USB Cable, Hi-Speed USB 2.0 - 3.7 m
More>>>
Short summary description Belkin PureAV™ Blue Series Home Theater , Hi-Speed USB 2.0 - 3.7m USB cable:
This short summary of the Belkin PureAV™ Blue Series Home Theater , Hi-Speed USB 2.0 - 3.7m USB cable data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin PureAV™ Blue Series Home Theater USB Cable, Hi-Speed USB 2.0 - 3.7m, 3.7 m

Long summary description Belkin PureAV™ Blue Series Home Theater , Hi-Speed USB 2.0 - 3.7m USB cable:
This is an auto-generated long summary of Belkin PureAV™ Blue Series Home Theater , Hi-Speed USB 2.0 - 3.7m USB cable based on the first three specs of the first five spec groups.

Belkin PureAV™ Blue Series Home Theater USB Cable, Hi-Speed USB 2.0 - 3.7m. Cable length: 3.7 m

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details