location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin PureAV™ Blue Series Digital Camcorder FireWire Cable, FireWire 4-Pin to 6-Pin

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PureAV™ Blue Series Digital Camcorder FireWire Cable, FireWire 4-Pin to 6-Pin
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV22001EA06
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name Belkin PureAV™ Blue Series Digital Camcorder FireWire Cable, FireWire 4-Pin to 6-Pin :
The long product name of Belkin PureAV™ Blue Series Digital Camcorder FireWire Cable, FireWire 4-Pin to 6-Pin. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PureAV™ Blue Series Digital Camcorder FireWire Cable, FireWire 4-Pin to 6-Pin - 1.8 m
More>>>
Short summary description Belkin PureAV™ Blue Series Digital Camcorder FireWire Cable, FireWire 4-Pin to 6-Pin:
This short summary of the Belkin PureAV™ Blue Series Digital Camcorder FireWire Cable, FireWire 4-Pin to 6-Pin data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin PureAV™ Blue Series Digital Camcorder FireWire Cable, FireWire 4-Pin to 6-Pin

Long summary description Belkin PureAV™ Blue Series Digital Camcorder FireWire Cable, FireWire 4-Pin to 6-Pin:
This is an auto-generated long summary of Belkin PureAV™ Blue Series Digital Camcorder FireWire Cable, FireWire 4-Pin to 6-Pin based on the first three specs of the first five spec groups.

Belkin PureAV™ Blue Series Digital Camcorder FireWire Cable, FireWire 4-Pin to 6-Pin

Brand Image Product code Product Stock Price from
Pure AV

Pure AV Digital Camcorder FireWire 4-pin>6-pin Cable - 3.7m Black
(show image)
AV22001EA12 Digital Camcorder FireWire 4-pin>6-pin Cable - 3.7m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)