Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin PureAV™ Mini-Stereo 6ft. audio cable 1.8 m Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PureAV™ Mini-Stereo Audio Cable 6ft.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV20601QP06
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868631584
Category Audio Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBelkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18832
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name Belkin PureAV™ Mini-Stereo 6ft. audio cable 1.8 m Grey :
The short editorial description of Belkin PureAV™ Mini-Stereo 6ft. audio cable 1.8 m Grey

PureAV™ Mini-Stereo Audio Cable 6ft.
More>>>
Short summary description Belkin PureAV™ Mini-Stereo 6ft. audio cable 1.8 m Grey:
This short summary of the Belkin PureAV™ Mini-Stereo 6ft. audio cable 1.8 m Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin PureAV™ Mini-Stereo Audio Cable 6ft., 1.8 m, Grey

Long summary description Belkin PureAV™ Mini-Stereo 6ft. audio cable 1.8 m Grey:
This is an auto-generated long summary of Belkin PureAV™ Mini-Stereo 6ft. audio cable 1.8 m Grey based on the first three specs of the first five spec groups.

Belkin PureAV™ Mini-Stereo Audio Cable 6ft.. Cable length: 1.8 m, Product colour: Grey

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details