location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin High Performance Category 6 UTP Patch Cable networking cable Purple 30 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Performance Category 6 UTP Patch Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3L980B30M-S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868619063 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2021 13:32:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin High Performance Category 6 UTP Patch Cable networking cable Purple 30 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Purple
Warranty: Lifetime
Long product name Belkin High Performance Category 6 UTP Patch Cable networking cable Purple 30 m :
The long product name of Belkin High Performance Category 6 UTP Patch Cable networking cable Purple 30 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Performance Category 6 UTP Patch Cable - 30m
More>>>
Short summary description Belkin High Performance Category 6 UTP Patch Cable networking cable Purple 30 m:
This short summary of the Belkin High Performance Category 6 UTP Patch Cable networking cable Purple 30 m data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin High Performance Category 6 UTP Patch Cable, 30 m, RJ-45, RJ-45, Purple

Long summary description Belkin High Performance Category 6 UTP Patch Cable networking cable Purple 30 m:
This is an auto-generated long summary of Belkin High Performance Category 6 UTP Patch Cable networking cable Purple 30 m based on the first three specs of the first five spec groups.

Belkin High Performance Category 6 UTP Patch Cable. Cable length: 30 m, Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Purple

Brand Image Product code Product Stock Price from
Belkin

Belkin 3m Cat.6 UTP networking cable Grey Cat6 U/UTP (UTP)
(show image)
A3L980B03M-S 3m Cat.6 UTP 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 2m Cat.6 networking cable Grey Cat6 U/UTP (UTP)
(show image)
A3L980B02M-S 2m Cat.6 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 1m Cat.6 networking cable Grey Cat6 U/UTP (UTP)
(show image)
A3L980B01M-S 1m Cat.6 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)