Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 3.04800 m
- - RJ-45 Male
- - RJ-45 Male
- - Cat5e
- - 100 Mbit/s
- - Black
Warranty:
Lifetime
Long product name Belkin Cat.5e UTP networking cable Black 3.04800 m Cat5e
:
Cat.5e UTP Patch Cable, M/M, 10ft, black
The long product name of Belkin Cat.5e UTP networking cable Black 3.04800 m Cat5e. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Cat.5e UTP Patch Cable, M/M, 10ft, black
More>>>
Short summary description Belkin Cat.5e UTP networking cable Black 3.04800 m Cat5e:
This short summary of the Belkin Cat.5e UTP networking cable Black 3.04800 m Cat5e data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Cat.5e UTP, 3.04800 m, Cat5e, RJ-45, RJ-45
Long summary description Belkin Cat.5e UTP networking cable Black 3.04800 m Cat5e:
This is an auto-generated long summary of Belkin Cat.5e UTP networking cable Black 3.04800 m Cat5e based on the first three specs of the first five spec groups.
Belkin Cat.5e UTP. Cable length: 3.04800 m, Cable standard: Cat5e, Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 100 Mbit/s