location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belinea 1705 S1 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belinea Check ‘Belinea’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1705 S1 17" TFT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
111754 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4032623101815
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Belinea’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belinea: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belinea 1705 S1 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 8 ms 280 cd/m² 500:1
  • - 37 W
Warranty: 3 years swap out warranty incl. panel and backlight.
Long product name Belinea 1705 S1 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels :
The long product name of Belinea 1705 S1 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1705 S1 8 ms 500:1
More>>>
Short summary description Belinea 1705 S1 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Belinea 1705 S1 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Belinea 1705 S1 17" TFT, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms

Long summary description Belinea 1705 S1 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Belinea 1705 S1 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Belinea 1705 S1 17" TFT. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°

Brand Image Product code Product Stock Price from
Belinea

Belinea 10 17 25 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
111751 10 17 25 17" TFT 0.00
(excl. VAT)
0 (incl. VAT)
Belinea

Belinea 10 17 11 17"TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
(show image)
111750 10 17 11 17"TFT 0.00
(excl. VAT)
0 (incl. VAT)
Belinea

Belinea Belinea101735 17" TFT .264 computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
111749 Belinea101735 17" TFT .264 0.00
(excl. VAT)
0 (incl. VAT)
Belinea

Belinea 10 17 51 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
111742 10 17 51 17" TFT 0.00
(excl. VAT)
0 (incl. VAT)
Belinea

Belinea Belinea101735 17" TFT .264 80kHz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
111745 Belinea101735 17" TFT .264 80kHz TCO99 0.00
(excl. VAT)
0 (incl. VAT)
Belinea

Belinea 101725 17"TFT .264 62kHz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
111737 101725 17"TFT .264 62kHz TCO99 0.00
(excl. VAT)
0 (incl. VAT)
Belinea

Belinea 101750 17" TFT .264 80kHz TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels Grey
(show image)
111739 101750 17" TFT .264 80kHz TCO03 0.00
(excl. VAT)
0 (incl. VAT)
Belinea

Belinea 101711 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
(show image)
111743 101711 17" TFT 0.00
(excl. VAT)
0 (incl. VAT)
Belinea

Belinea 101715 17"TFT .264 62kHz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels Ivory
(show image)
111717 Belinea 101715 17"TFT .264 62kHz TCO99 0.00
(excl. VAT)
0 (incl. VAT)
Belinea

Belinea 101735 17" TFT 0.264 1280x1024 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
111735 Belinea 101735 17" TFT 0.264 1280x1024 0.00
(excl. VAT)
0 (incl. VAT)