Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belinea 108080 22" Fls .25 121kHz TCO99 monitor CRT 55.9 cm (22") 2048 x 1536 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belinea
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Belinea 108080 22" Fls .25 121kHz TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
108080 show
Show alternative article codes used in the online market place
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belinea: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7373
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Belinea 108080 22" Fls .25 121kHz TCO99 monitor CRT 55.9 cm (22") 2048 x 1536 pixels :
The short editorial description of Belinea 108080 22" Fls .25 121kHz TCO99 monitor CRT 55.9 cm (22") 2048 x 1536 pixels

108080 53.34 cm (21") Fls .25 160Hz 2048x1536 TCO99
More>>>
Short summary description Belinea 108080 22" Fls .25 121kHz TCO99 monitor CRT 55.9 cm (22") 2048 x 1536 pixels:
This short summary of the Belinea 108080 22" Fls .25 121kHz TCO99 monitor CRT 55.9 cm (22") 2048 x 1536 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Belinea Belinea 108080 22" Fls .25 121kHz TCO99, 55.9 cm (22"), Display / CRT conventional – desktop, 30.5 cm, 40.6 cm, 50.8 cm, 50 - 160 Hz

Long summary description Belinea 108080 22" Fls .25 121kHz TCO99 monitor CRT 55.9 cm (22") 2048 x 1536 pixels:
This is an auto-generated long summary of Belinea 108080 22" Fls .25 121kHz TCO99 monitor CRT 55.9 cm (22") 2048 x 1536 pixels based on the first three specs of the first five spec groups.

Belinea Belinea 108080 22" Fls .25 121kHz TCO99. Display diagonal: 55.9 cm (22"), Type: Display / CRT conventional – desktop, Viewable size, vertical: 30.5 cm. Display resolution: 2048 x 1536 pixels. Certification: TCO99, Energy Star, Energy Label, MPRII, TUV GS, TUV Ergonomie, EN 29241, ISO 0241 –3, -7, -8. Dimensions (WxDxH): 501 x 476.9 x 502.3 mm, Weight: 30 kg. User controls: Brightness, contrast, H/V size and position, tilt, purity, pin-cushion, pin-balance, trapezoid,...

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details