location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belden 17010 signal cable 1.5 m Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belden Check ‘Belden’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17010
Category:
A cable designed to carry current of less than one ampere per conductor.
Signal Cables Check ‘Belden’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belden: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2022 14:55:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belden 17010 signal cable 1.5 m Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 m
  • - 2 Male/Female
  • - Connector contacts plating: Nickel
  • - Cable diameter: 0.2 mm
  • - Black, Orange
Long product name Belden 17010 signal cable 1.5 m Black, Orange :
The long product name of Belden 17010 signal cable 1.5 m Black, Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sensor/Actuator Double-Ended Cordset: Male straight A-coded translucent 3-pin M12 Standard connector to female angled A-coded translucent 3-pin M8 Snap-In connector with 2xLEDs (PNP), 10-30 V DC, 4 A; PUR black cable, 3-wires, 0.34 mm²
More>>>
Short summary description Belden 17010 signal cable 1.5 m Black, Orange:
This short summary of the Belden 17010 signal cable 1.5 m Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Belden 17010, 1.5 m, Male/Female, Nickel, Black, Orange, 0.2 mm, 5 mm

Long summary description Belden 17010 signal cable 1.5 m Black, Orange:
This is an auto-generated long summary of Belden 17010 signal cable 1.5 m Black, Orange based on the first three specs of the first five spec groups.

Belden 17010. Cable length: 1.5 m, Connector gender: Male/Female, Connector contacts plating: Nickel