Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belcable K Patch Cable CAT5RJ45 snagl grey3m 10pc networking cable 3 m Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belcable
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K Patch Cable CAT5RJ45 snagl grey3m 10pc
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3L791B03M-S?KIT
Category
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBelcable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4111
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: This product is guaranteed for life!
Long product name Belcable K Patch Cable CAT5RJ45 snagl grey3m 10pc networking cable 3 m Green :
The short editorial description of Belcable K Patch Cable CAT5RJ45 snagl grey3m 10pc networking cable 3 m Green

Cat5e Patch Cable Moulded Snagless Strain Relief 3m Grey 10 pieces
More>>>
Short summary description Belcable K Patch Cable CAT5RJ45 snagl grey3m 10pc networking cable 3 m Green:
This short summary of the Belcable K Patch Cable CAT5RJ45 snagl grey3m 10pc networking cable 3 m Green data-sheet is auto-generated and uses the product title and the first six key specs.

Belcable K Patch Cable CAT5RJ45 snagl grey3m 10pc, 3 m, Green

Long summary description Belcable K Patch Cable CAT5RJ45 snagl grey3m 10pc networking cable 3 m Green:
This is an auto-generated long summary of Belcable K Patch Cable CAT5RJ45 snagl grey3m 10pc networking cable 3 m Green based on the first three specs of the first five spec groups.

Belcable K Patch Cable CAT5RJ45 snagl grey3m 10pc. Cable length: 3 m, Cable colour: Green

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details