location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko WTV9633XC0 washing machine Front-load 9 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WTV9633XC0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7148241400 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690842078040
Category:
Machines used for washing clothes.
Washing Machines Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 13:37:28
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Beko 7148241400 user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Beko WTV9633XC0 washing machine Front-load 9 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 9 kg 1200 RPM White
  • - Built-in display LCD
  • - Bedding, Baby care, Black, Cold, Cotton, Daily care, Eco, Hand, Wool, Mix, Quick, Sport, Synthetics, Delicate/silk
  • - Overflow protection Load balancing system Foam control system
  • - Half-load Self-cleaning Delayed start timer Remaining time indication Child lock
  • - Spin-drying class: B
  • - 73 dB
More>>>
Short summary description Beko WTV9633XC0 washing machine Front-load 9 kg 1200 RPM White:
This short summary of the Beko WTV9633XC0 washing machine Front-load 9 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Beko WTV9633XC0, Front-load, 9 kg, B, 73 dB, 1200 RPM, 195 kWh

Long summary description Beko WTV9633XC0 washing machine Front-load 9 kg 1200 RPM White:
This is an auto-generated long summary of Beko WTV9633XC0 washing machine Front-load 9 kg 1200 RPM White based on the first three specs of the first five spec groups.

Beko WTV9633XC0. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 73 dB, Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 195 kWh, Annual water consumption washing: 11000 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 840 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display type
LCD
Display illumination
Yes
Control type *
Buttons, Rotary
Illumination colour
White
Door hinge *
Left
Door opening angle
170°
Door colour
Chrome
Drum material
Stainless steel
Tub material
Polypropylene
Dispenser tray type
3-way
Water fill
Cold, Hot
Viewing window
Yes
Certification
CE, VDE, RoHS, RAEE
Performance
Rated capacity *
9 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Noise level (spin) *
73 dB
Noise level (wash) *
52 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Timer
Yes
Cycle time (max)
200 min
Washing programs *
Bedding, Baby care, Black, Cold, Cotton, Daily care, Eco, Hand, Wool, Mix, Quick, Sport, Synthetics, Delicate/silk
Half-load
Yes
Rinse hold
Yes
Rinse Plus function
Yes
Overflow protection *
Yes
Adjustable spin speed
Yes
Minimum spin speed
400 RPM
Load balancing system *
Yes
Foam control system *
Yes
Performance
Residual moisture
53%
Adjustable temperature
Yes
Ergonomics
Child lock *
Yes
Sensor program selection
Yes
Self-cleaning *
Yes
Self-cleaning detergent drawer
Yes
Eco Drum Clean
Yes
Remaining time indication *
Yes
LED program stage indicator
Yes
Adjustable feet
Yes
On/off button
Yes
Power
Energy efficiency class (old)
A+++-30%
Energy consumption washing per cycle
0.675 kWh
Power consumption (standby)
0.8 W
Power consumption (off)
0.4 W
Connected load
2200 W
AC input voltage
230 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width
600 mm
Depth
600 mm
Height
840 mm
Weight
74 kg
Door diameter
50 cm
Packaging data
Package type
Box
Other features
Annual energy consumption washing
195 kWh
Annual water consumption washing
11000 L