location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko WMB 51421 washing machine Front-load 5 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMB 51421
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMB 51421 show
Show alternative article codes used in the online market place
Category:
Machines used for washing clothes.
Washing Machines Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2021 16:02:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko WMB 51421 washing machine Front-load 5 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 5 kg 1400 RPM White
  • - Hygiene/anti-allergy, Black, Hand/wool, Quick
  • - Spin-drying class: B
  • - 75 dB
  • - 33 L
More>>>
Short summary description Beko WMB 51421 washing machine Front-load 5 kg 1400 RPM White:
This short summary of the Beko WMB 51421 washing machine Front-load 5 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Beko WMB 51421, Front-load, 5 kg, B, 75 dB, 1400 RPM, 158 kWh

Long summary description Beko WMB 51421 washing machine Front-load 5 kg 1400 RPM White:
This is an auto-generated long summary of Beko WMB 51421 washing machine Front-load 5 kg 1400 RPM White based on the first three specs of the first five spec groups.

Beko WMB 51421. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 158 kWh, Annual water consumption washing: 7260 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 840 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
No
Control type *
Buttons, Rotary
Door hinge *
Left
Door colour
White
Drum material
Stainless steel
Drum volume
44 L
Performance
Rated capacity *
5 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Number of washing programs *
11
Noise level (spin) *
75 dB
Noise level (wash) *
55 dB
Cycle time (max)
145 min
Washing programs *
Hygiene/anti-allergy, Black, Hand/wool, Quick
Residual moisture
53%
Ergonomics
Remaining time indication *
No
Power
Energy efficiency class (old)
A+
Energy consumption washing per cycle
0.743 kWh
Water consumption per cycle *
33 L
Weight & dimensions
Width
600 mm
Depth
450 mm
Height
840 mm
Weight
62 kg
Door opening diameter
30 cm
Other features
Annual energy consumption washing
158 kWh
Annual water consumption washing
7260 L