location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko TSE 1402 FS fridge Freestanding 130 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSE 1402 FS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSE1402FS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690769832886
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:42:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko TSE 1402 FS fridge Freestanding 130 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding 130 L
  • - SN-T 10 °C 43 °C
  • - Automatic defrost (fridge)
  • - Reversible doors
  • - 42 dB
  • - 116 kWh
More>>>
Short summary description Beko TSE 1402 FS fridge Freestanding 130 L Silver:
This short summary of the Beko TSE 1402 FS fridge Freestanding 130 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Beko TSE 1402 FS, 130 L, SN-T, 42 dB, Silver

Long summary description Beko TSE 1402 FS fridge Freestanding 130 L Silver:
This is an auto-generated long summary of Beko TSE 1402 FS fridge Freestanding 130 L Silver based on the first three specs of the first five spec groups.

Beko TSE 1402 FS. Fridge net capacity: 130 L, Climate class: SN-T, Noise level: 42 dB. Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1, Door hinge: Right. Annual energy consumption: 116 kWh. Weight: 30.3 kg. Product colour: Silver

Design
Appliance placement *
Freestanding
Product colour *
Silver
Door hinge
Right
Reversible doors
Yes
Control type
Rotary
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Fridge door balconies
3
Egg balcony
Yes
Anti-bacterial coating
Yes
Anti-bacterial compartment
Yes
Refrigerating medium
R600a
Shelves material
Tempered glass
Performance
Fridge net capacity *
130 L
Fridge gross capacity
135 L
Climate class *
SN-T
Noise level *
42 dB
No Frost system
No
Automatic defrost (fridge)
Yes
Thermostat
Yes
Performance
Minimum operating temperature
10 °C
Maximum operating temperature
43 °C
Certification
CE
Ergonomics
Fridge interior light
Yes
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+
Energy usage
0.318 kWh/24h
Annual energy consumption *
116 kWh
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width *
545 mm
Depth *
600 mm
Height *
840 mm
Weight
30.3 kg
Packaging data
Package width
576 mm
Package depth
601 mm
Package height
896 mm
Package weight
32.7 kg