location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko TSE1284 combi-fridge Freestanding White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSE1284
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSE 1284 show
Show alternative article codes used in the online market place
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 16:07:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Beko TSE1284 combi-fridge Freestanding White:
This short summary of the Beko TSE1284 combi-fridge Freestanding White data-sheet is auto-generated and uses the product title and the first six key specs.

Beko TSE1284, Freestanding, 38 dB, N-T, 2 kg/24h, White

Long summary description Beko TSE1284 combi-fridge Freestanding White:
This is an auto-generated long summary of Beko TSE1284 combi-fridge Freestanding White based on the first three specs of the first five spec groups.

Beko TSE1284. Appliance placement: Freestanding, Product colour: White. Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 114 L, Fridge gross capacity: 120 L. Freezer position: Top-placed, Freezing capacity: 2 kg/24h. Annual energy consumption: 93 kWh, Energy usage: 0.254 kWh/24h

Design
Appliance placement *
Freestanding
Product colour *
White
Reversible doors
Yes
Built-in display *
No
Performance
Climate class *
N-T
Noise level *
38 dB
Fridge
Fridge net capacity *
114 L
Fridge gross capacity
120 L
Fridge number of shelves/baskets *
2
Freezer
Freezer position *
Top-placed
Freezing capacity *
2 kg/24h
Power
Energy efficiency class (old)
A+++
Energy usage
0.254 kWh/24h
Annual energy consumption *
93 kWh
Weight & dimensions
Width
545 mm
Depth
600 mm
Height
840 mm
Weight
31.5 kg
Country Distributor
Deutschland 1 distributor(s)