location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko SSE415M24W fridge Freestanding 367 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SSE415M24W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSE415M24W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690842078378
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:39:54
The date of the most recent change of this product data-sheet in Icecat.
Beko SSE415M24W user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Beko SSE415M24W fridge Freestanding 367 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding 367 L
  • - Fresh zone compartment
  • - Reversible doors
  • - 39 dB
  • - 145 kWh
Long product name Beko SSE415M24W fridge Freestanding 367 L White :
The long product name of Beko SSE415M24W fridge Freestanding 367 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

370 L/367 L, A+, 0.397 kWh/24h, 39 dB, 145 kwh/year, 56 kg
More>>>
Beko SSE415M24W fridge Freestanding 367 L White:
The official description of Beko SSE415M24W fridge Freestanding 367 L White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Anti-Bacterial Door Handles
With the help of a special anti-bacterial seal coated on the door handles, the most important contact points remains bacteria-free.

A+ Energy Efficiency
A+ product consumes up to 20% less energy than an identical A product.

Short summary description Beko SSE415M24W fridge Freestanding 367 L White:
This short summary of the Beko SSE415M24W fridge Freestanding 367 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Beko SSE415M24W, 367 L, 39 dB, White

Long summary description Beko SSE415M24W fridge Freestanding 367 L White:
This is an auto-generated long summary of Beko SSE415M24W fridge Freestanding 367 L White based on the first three specs of the first five spec groups.

Beko SSE415M24W. Fridge net capacity: 367 L, Noise level: 39 dB. Fridge number of shelves/baskets: 6, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Right. Annual energy consumption: 145 kWh. Weight: 56 kg. Product colour: White

Design
Appliance placement *
Freestanding
Market positioning
Cabinet
Product colour *
White
Door hinge
Right
Reversible doors
Yes
Control type
Rotary
Fridge number of shelves/baskets *
6
Number of vegetable drawers *
1
Fridge door balconies
4
Egg balcony
Yes
Bottle rack
No
Anti-bacterial coating
Yes
Anti-bacterial compartment
Yes
Shelves material
Tempered glass
Performance
Fridge net capacity *
367 L
Fridge gross capacity
370 L
Performance
Noise level *
39 dB
Thermostat
Yes
Certification
RoHS
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Fridge interior light
Yes
Lamp type
LED
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+
Energy usage
0.397 kWh/24h
Annual energy consumption *
145 kWh
Weight & dimensions
Width *
600 mm
Height *
1710 mm
Weight
56 kg
Brand Image Product code Product Stock Price from
Beko SSE 26036 fridge Freestanding 256 L White Beko SSE 26036 fridge Freestanding 256 L White
(show image)
SSE 26036 SSE 26036 0.00
(excl. VAT)
0 (incl. VAT)
Beko SSE 37020 fridge Freestanding 327 L White Beko SSE 37020 fridge Freestanding 327 L White
(show image)
SSE37020 SSE 37020 0.00
(excl. VAT)
0 (incl. VAT)
Beko SSE 26026 S fridge Freestanding 256 L Silver Beko SSE 26026 S fridge Freestanding 256 L Silver
(show image)
SSE 26026 S SSE 26026 S 0.00
(excl. VAT)
0 (incl. VAT)
Beko SSE26026 fridge Freestanding 249 L White Beko SSE26026 fridge Freestanding 249 L White
(show image)
SSE 26026 SSE26026 0.00
(excl. VAT)
0 (incl. VAT)
Beko SSE 37030 fridge Freestanding White Beko SSE 37030 fridge Freestanding White
(show image)
SSE 37030 SSE 37030 0.00
(excl. VAT)
0 (incl. VAT)
Beko SSE 32000 PX fridge Freestanding Grey Beko SSE 32000 PX fridge Freestanding Grey
(show image)
SSE 32000 PX SSE 32000 PX 0.00
(excl. VAT)
0 (incl. VAT)
Beko SSE 32000 fridge Freestanding 290 L White Beko SSE 32000 fridge Freestanding 290 L White
(show image)
SSE32000 SSE 32000 0.00
(excl. VAT)
0 (incl. VAT)
Beko SSE26026 fridge Freestanding 256 L White Beko SSE26026 fridge Freestanding 256 L White
(show image)
SSE26026 SSE26026 0.00
(excl. VAT)
0 (incl. VAT)
Beko SSE 26006 fridge Freestanding White Beko SSE 26006 fridge Freestanding White
(show image)
SSE 26006 SSE 26006 0.00
(excl. VAT)
0 (incl. VAT)
Beko SSE37000 fridge Freestanding White Beko SSE37000 fridge Freestanding White
(show image)
SSE37000 SSE37000 0.00
(excl. VAT)
0 (incl. VAT)