location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko SSE 26036 fridge Freestanding 256 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SSE 26036
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSE 26036 show
Show alternative article codes used in the online market place
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:55:37
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Beko SSE 26036 fridge Freestanding 256 L White:
This short summary of the Beko SSE 26036 fridge Freestanding 256 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Beko SSE 26036, 256 L, SN-T, 39 dB, White

Long summary description Beko SSE 26036 fridge Freestanding 256 L White:
This is an auto-generated long summary of Beko SSE 26036 fridge Freestanding 256 L White based on the first three specs of the first five spec groups.

Beko SSE 26036. Fridge net capacity: 256 L, Climate class: SN-T, Noise level: 39 dB. Fridge number of shelves/baskets: 4, Door hinge: Right. Annual energy consumption: 104 kWh. Weight: 45 kg. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Fridge number of shelves/baskets *
4
Water dispenser
No
Performance
Fridge net capacity *
256 L
Fridge gross capacity
260 L
Climate class *
SN-T
Performance
Noise level *
39 dB
Ergonomics
Fridge interior light
Yes
Power
Energy efficiency class (old)
A++
Energy usage
0.284 kWh/24h
Annual energy consumption *
104 kWh
Weight & dimensions
Width *
540 mm
Depth *
600 mm
Height *
1450 mm
Weight
45 kg
Brand Image Product code Product Stock Price from
Beko SSE415M24W fridge Freestanding 367 L White Beko SSE415M24W fridge Freestanding 367 L White
(show image)
SSE415M24W SSE415M24W 0.00
(excl. VAT)
0 (incl. VAT)