location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko SSA 24020 fridge Freestanding 234 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SSA 24020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSA 24020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5944008913281
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:55:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko SSA 24020 fridge Freestanding 234 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding 234 L
  • - SN-T
  • - Reversible doors
  • - 136 kWh
Warranty:
Long product name Beko SSA 24020 fridge Freestanding 234 L White :
The long product name of Beko SSA 24020 fridge Freestanding 234 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SSA 24020 - A+, 237l, SN-T, Wit
More>>>
Beko SSA 24020 fridge Freestanding 234 L White:
The official description of Beko SSA 24020 fridge Freestanding 234 L White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Energieklasse : A+
- Afmetingen (H x B x D) : 136x54x60
- Totaal volume (L) : 237
- Inhoud koelkast (L) : 234
- Automatische ontdooiing
- Verstelbare leggers : 5
- Deurvakken : 4
- Groentenladen : 1
- Binnenverlichting
- Antibacteriële deurrubber
- Omkeerbare deur
- Ingebouwde verdamper
- Koelgas : R600a
- Klimaatklasse : SN-T
- Geluidsniveau (dBA) : 41
- Energieverbruik (kW/24u) : 0,372 (25°C)

Short summary description Beko SSA 24020 fridge Freestanding 234 L White:
This short summary of the Beko SSA 24020 fridge Freestanding 234 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Beko SSA 24020, 234 L, SN-T, White

Long summary description Beko SSA 24020 fridge Freestanding 234 L White:
This is an auto-generated long summary of Beko SSA 24020 fridge Freestanding 234 L White based on the first three specs of the first five spec groups.

Beko SSA 24020. Fridge net capacity: 234 L, Climate class: SN-T. Fridge number of shelves/baskets: 5, Door hinge: Right. Annual energy consumption: 136 kWh. Weight: 45 kg. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Fridge number of shelves/baskets *
5
Water dispenser
No
Performance
Fridge net capacity *
234 L
Fridge gross capacity
237 L
Climate class *
SN-T
Performance
No Frost system
No
Ergonomics
Fridge interior light
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
136 kWh
Weight & dimensions
Width *
540 mm
Depth *
600 mm
Height *
1360 mm
Weight
45 kg