location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko RDM 6126 fridge-freezer Freestanding White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RDM 6126
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDM 6126 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690842349713
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko RDM 6126 fridge-freezer Freestanding White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding
  • - Fridge interior light
  • - 45 L Top-placed 4* 4 kg/24h
  • - 204 kWh 39 dB
More>>>
Short summary description Beko RDM 6126 fridge-freezer Freestanding White:
This short summary of the Beko RDM 6126 fridge-freezer Freestanding White data-sheet is auto-generated and uses the product title and the first six key specs.

Beko RDM 6126, SN-ST, 39 dB, 4 kg/24h, White

Long summary description Beko RDM 6126 fridge-freezer Freestanding White:
This is an auto-generated long summary of Beko RDM 6126 fridge-freezer Freestanding White based on the first three specs of the first five spec groups.

Beko RDM 6126. Door hinge: Right. Climate class: SN-ST, Noise level: 39 dB. Fridge interior light. Freezer net capacity: 45 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 204 kWh. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Performance
Total gross capacity
176 L
Climate class *
SN-ST
Noise level *
39 dB
Water dispenser
No
Fridge
Fridge gross capacity
125 L
Fridge interior light
Yes
Bottle rack
Yes
Freezer
Freezer position *
Top-placed
Freezer net capacity *
45 L
Freezing capacity *
4 kg/24h
Freezer
Storage time during power failure *
19 h
Star rating *
4*
Freezer number of shelves/baskets *
2
Power
Energy efficiency class (old)
A+
Annual energy consumption *
204 kWh
Energy usage
0.56 kWh/24h
Weight & dimensions
Width *
540 mm
Depth *
580 mm
Height *
1210 mm
Weight *
50 kg
Other features
Defrost function
Yes
Built-in freezer
Yes
Door type
Single