Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko RDE 6206 fridge-freezer Freestanding White 222 L

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RDE 6206
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDE 6206 show
Show alternative article codes used in the online market place
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBeko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5334
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 23 Oct 2019 15:11:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Beko RDE 6206 fridge-freezer Freestanding White 222 L:
This short summary of the Beko RDE 6206 fridge-freezer Freestanding White 222 L data-sheet is auto-generated and uses the product title and the first six key specs.

Beko RDE 6206, 222 L, SN, 39 dB, 4 kg/24h, White

Long summary description Beko RDE 6206 fridge-freezer Freestanding White 222 L:
This is an auto-generated long summary of Beko RDE 6206 fridge-freezer Freestanding White 222 L based on the first three specs of the first five spec groups.

Beko RDE 6206. Total net capacity: 222 L, Climate class: SN, Noise level: 39 dB. Fridge net capacity: 167 L, Fridge number of shelves/baskets: 3. Freezer net capacity: 55 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 289 kWh. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
The colour e.g. red, blue, green, black, white.
White
Performance
Total net capacity *
The total storage capacity of the fridge/freezer, so excluding walls and components.
222 L
Climate class *
Every fridge freezer has a climate class. This is designation according to the range of room temperatures (usually measured in degrees Celsius) the freezer is designed to work within. Climate classes are set by an international standard and designated according to range from 10°C to 43°C to cover hotter and colder countries.
SN
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
39 dB
Total gross capacity
The total capacity of the fridge/freezer including walls.
250 L
Fridge
Fridge net capacity *
The usable storage space of the fridge.
167 L
Fridge number of shelves/baskets *
3
Freezer
Freezer net capacity *
The usable storage space of the freezer.
55 L
Freezer
Freezing capacity *
The freezing power is the weight of fresh food that the freezer can freeze from room temperature down to mentioned temperature in 24 hours. It is usually measured in kilograms/24 hours.
4 kg/24h
Storage time during power failure *
The length of time during which freezer can store food without mains power connection.
20 h
Star rating *
European freezers, and refrigerators with a freezer compartment, have a four star rating system to grade freezers. One star, [∗] : min temperature = −6 °C (21 °F). Maximum storage time for (pre-frozen) food is 1 week. Four star, [∗∗∗∗] : min temperature = −18 °C (0 °F). Maximum storage time for pre-frozen or frozen-from-fresh food is between 3 and 12 months. only a four star freezer is intended for freezing fresh food, and may include a "fast freeze" function (runs the compressor continually, down to as low as −26 °C (−15 °F)) to facilitate this. Three (or fewer) stars are used for frozen food compartments that are only suitable for storing frozen food; introducing fresh food into such a compartment is likely to result in unacceptable temperature rises.
4*
Power
Annual energy consumption *
The amount of energy used by the product per year.
289 kWh
Weight & dimensions
Width *
The measurement or extent of something from side to side.
540 mm
Depth *
The distance from the front to the back of something.
600 mm
Height *
The measurement of the product from head to foot or from base to top.
1450 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
46 kg
Other features
Defrost function
Below a certain ambient air temperature, the cooling coils of the dehumidifier risk frosting over. To reduce the frost, this product has a defrost function.
No
Built-in freezer
A compartment/part of the device can be used to freeze things.
Yes
Customer service details
Array