location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko OCM 25500 X oven 42.5 L 2200 W A Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OCM 25500 X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCM 25500 X
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:51:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko OCM 25500 X oven 42.5 L 2200 W A Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 2200 W 42.5 L Stainless steel
  • - Convection cooking Grill
  • - Number of auto cooking programs: 12
  • - Control type: Buttons, Rotary
  • - Energy efficiency class: A
Warranty:
Long product name Beko OCM 25500 X oven 42.5 L 2200 W A Stainless steel :
The long product name of Beko OCM 25500 X oven 42.5 L 2200 W A Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OCM 25500 X - 42.5l, 12 Aantal Functies, Timer, Inox
More>>>
Beko OCM 25500 X oven 42.5 L 2200 W A Stainless steel:
The official description of Beko OCM 25500 X oven 42.5 L 2200 W A Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Netto inhoud (L) : 42,5
- Multifunctie oven
- Aantal functies : 12
- Boven + onder conventioneel
- Boven en onder + ventilatie
- Warme lucht
- 3 D
- Pizza
- Grill + ventilatie
- Grill
- Zachte grill
- Sudderen
- Onderwarmte
- Warm houden
- Ontdooien
- Digitale programmatie
- Booster
- Timer
- Binnenzijde van de ovendeur volledig in glas
- Binnenwerk in easy to clean email
- Uitneembare zijdelingse steunroosters
- Ovenverlichting
- Legroosters, sausplaat, bakplaat
- Kleur : Inox

Short summary description Beko OCM 25500 X oven 42.5 L 2200 W A Stainless steel:
This short summary of the Beko OCM 25500 X oven 42.5 L 2200 W A Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Beko OCM 25500 X, Electric, 42.5 L, 2200 W, Stainless steel, Buttons, Rotary, Digital

Long summary description Beko OCM 25500 X oven 42.5 L 2200 W A Stainless steel:
This is an auto-generated long summary of Beko OCM 25500 X oven 42.5 L 2200 W A Stainless steel based on the first three specs of the first five spec groups.

Beko OCM 25500 X. Oven type: Electric, Total oven(s) interior capacity: 42.5 L, Total oven power: 2200 W. Product colour: Stainless steel, Control type: Buttons, Rotary. Timer type: Digital. Energy efficiency class: A. Width: 560 mm, Depth: 550 mm, Height: 450 mm

Oven
Number of ovens *
1
Oven type *
Electric
Total oven(s) interior capacity *
42.5 L
Total oven power *
2200 W
Grill *
Yes
Convection cooking *
Yes
Number of auto cooking programs
12
Design
Product colour *
Stainless steel
Control type *
Buttons, Rotary
Ergonomics
Timer type
Digital
Power
Energy efficiency class *
A
Weight & dimensions
Width
560 mm
Depth
550 mm
Height
450 mm
Weight
29.2 kg
Interior dimensions (W x D x H)
594 x 547 x 445 mm
Other features
Installation compartment dimensions (WxDxH)
594 x 547 x 445 mm
Energy consumption
0.77 kWh