location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko HIMW 75225 SX Stainless steel Built-in Gas 5 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HIMW 75225 SX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7751688302 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690842837920 show
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko HIMW 75225 SX Stainless steel Built-in Gas 5 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Built-in
  • - 5 zone(s) Stainless steel Gas
  • - Control type: Rotary Electronic ignition Flame failure device
More>>>
Short summary description Beko HIMW 75225 SX Stainless steel Built-in Gas 5 zone(s):
This short summary of the Beko HIMW 75225 SX Stainless steel Built-in Gas 5 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Beko HIMW 75225 SX, Stainless steel, Built-in, Gas, Stainless steel, 5 zone(s), 5 zone(s)

Long summary description Beko HIMW 75225 SX Stainless steel Built-in Gas 5 zone(s):
This is an auto-generated long summary of Beko HIMW 75225 SX Stainless steel Built-in Gas 5 zone(s) based on the first three specs of the first five spec groups.

Beko HIMW 75225 SX. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Large cooking zone: 290 W. Control type: Rotary, Control position: Top front. Connected load (gas): 10700 W, AC input voltage: 220 - 230 V, AC input frequency: 50 Hz. Width: 680 mm, Depth: 510 mm, Height: 100 mm

Design
Number of gas cooking zones *
5 zone(s)
Cooking zone 1 type
Large
Cooking zone 1 shape
Round
Cooking zone 1 position
Left rear
Cooking zone 1 power source
Gas
Cooking zone 1 power
2900 W
Cooking zone 2 type
Simmer
Cooking zone 2 shape
Round
Cooking zone 2 position
Left front
Cooking zone 2 power source
Gas
Cooking zone 2 power
1000 W
Cooking zone 3 type
Extra large
Cooking zone 3 shape
Round
Cooking zone 3 position
Central
Cooking zone 3 power source
Gas
Cooking zone 3 power
3300 W
Cooking zone 4 type
Regular
Cooking zone 4 shape
Round
Cooking zone 4 position
Right rear
Cooking zone 4 power source
Gas
Cooking zone 4 power
1750 W
Cooking zone 5 type
Regular
Cooking zone 5 shape
Round
Cooking zone 5 position
Right front
Cooking zone 5 power source
Gas
Cooking zone 5 power
1750 W
Wok burner
Yes
Wok burner position
Middle
Wok burner power
3300 W
Design
Number of simultaneously used cooking zones
5
Product colour *
Stainless steel
Appliance placement *
Built-in
Hob type *
Gas
Top surface type *
Stainless steel
Number of cooking zones *
5 zone(s)
Pan support material
Cast iron
Performance
Large cooking zone
290 W
Ergonomics
Control type *
Rotary
Control position *
Top front
Built-in display *
No
Electronic ignition
Yes
Flame failure device
Yes
Child lock
No
Power
Connected load (gas) *
10700 W
AC input voltage
220 - 230 V
AC input frequency
50 Hz
Weight & dimensions
Width
680 mm
Depth
510 mm
Height
100 mm
Weight
10.5 kg
Installation compartment width
56 cm
Installation compartment depth (min)
48 cm
Installation compartment depth (max)
49 cm