Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko HIMW 64225 SX built-in Gas Stainless steel hob

The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HIMW 64225 SX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HIMW 64225 SX show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8690842837913 show
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14536
This statistic is based on the 76562 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74820 free Open Icecat users .
Info modified on: 19 Feb 2018 05:00:12
The date of the most recent change of this product data-sheet in Icecat.
Short summary description Beko HIMW 64225 SX built-in Gas Stainless steel hob:
This short summary of the Beko HIMW 64225 SX built-in Gas Stainless steel hob data-sheet is auto-generated and uses the product title and the first six key specs.

Beko HIMW 64225 SX, Built-in, Gas, Stainless steel, Stainless steel, 1000 W, 2000 W

Long summary description Beko HIMW 64225 SX built-in Gas Stainless steel hob:
This is an auto-generated long summary of Beko HIMW 64225 SX built-in Gas Stainless steel hob based on the first three specs of the first five spec groups.

Beko HIMW 64225 SX. Case design: Built-in, Hob type: Gas, Top surface type: Stainless steel. Control type: Scrollbar. Power: 8600 W. Width: 580 mm, Depth: 510 mm, Height: 100 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
España 1 distributor(s)
Italia 1 distributor(s)