location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko HII 84400 T hob Black Built-in Zone induction hob 4 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HII 84400 T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HII 84400 T
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:04:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko HII 84400 T hob Black Built-in Zone induction hob 4 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Built-in
  • - 4 zone(s) Ceramic Zone induction hob
  • - Control type: Touch
Warranty:
Long product name Beko HII 84400 T hob Black Built-in Zone induction hob 4 zone(s) :
The long product name of Beko HII 84400 T hob Black Built-in Zone induction hob 4 zone(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HII 84400 T - 4x Inductiezones, Sensortoetsen Vooraan, Overkookbeveiliging, Zwart
More>>>
Beko HII 84400 T hob Black Built-in Zone induction hob 4 zone(s):
The official description of Beko HII 84400 T hob Black Built-in Zone induction hob 4 zone(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Breedte (cm) : 80
- Inductiezones : 4
- Vooraan links : 210 mm - 3100 W
- Vooraan rechts : 210 mm - 3100 W
- Achteraan links : 180 mm - 2800
- Achteraan rechts : 180 mm - 2800
- Sensortoetsen vooraan
- Restwarmte indicator per zone
- Elektronische aanduiding van het geselecteerde vermogen
- Timer : 1
- Overkookbeveiliging
- Kookpandetectie
- Automatische uitschakeling
- Kinderbeveiliging
- Afmetingen (H x B x D) NIS : 750x490
- Vermogen (W) : 11800
- Afmetingen (H x B x D): 6,4 x 77 x 51
- Gewicht (kg): 15

Short summary description Beko HII 84400 T hob Black Built-in Zone induction hob 4 zone(s):
This short summary of the Beko HII 84400 T hob Black Built-in Zone induction hob 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Beko HII 84400 T, Black, Built-in, Zone induction hob, Ceramic, 4 zone(s), 18 cm

Long summary description Beko HII 84400 T hob Black Built-in Zone induction hob 4 zone(s):
This is an auto-generated long summary of Beko HII 84400 T hob Black Built-in Zone induction hob 4 zone(s) based on the first three specs of the first five spec groups.

Beko HII 84400 T. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Regular cooking zone: 2800 W, Large cooking zone: 3100 W. Control type: Touch. Power: 11800 W. Width: 770 mm, Depth: 510 mm, Height: 64 mm

Design
Regular cooking zone diameter
18 cm
Large cooking zone diameter
21 cm
Product colour *
Black
Appliance placement *
Built-in
Hob type *
Zone induction hob
Top surface type *
Ceramic
Number of cooking zones *
4 zone(s)
Performance
Regular cooking zone
2800 W
Large cooking zone
3100 W
Performance
Pan detection
Yes
Ergonomics
Control type *
Touch
Power
Power
11800 W
Weight & dimensions
Width
770 mm
Depth
510 mm
Height
64 mm
Weight
15 kg
Other features
Display
Yes