location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko HII 64400 AT hob Black Built-in Zone induction hob 4 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HII 64400 AT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HII 64400 AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690769383302 show
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 11:11:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko HII 64400 AT hob Black Built-in Zone induction hob 4 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Built-in
  • - 4 zone(s) Ceramic Zone induction hob
  • - Child lock
  • - Control type: Touch
More>>>
Short summary description Beko HII 64400 AT hob Black Built-in Zone induction hob 4 zone(s):
This short summary of the Beko HII 64400 AT hob Black Built-in Zone induction hob 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Beko HII 64400 AT, Black, Built-in, Zone induction hob, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Beko HII 64400 AT hob Black Built-in Zone induction hob 4 zone(s):
This is an auto-generated long summary of Beko HII 64400 AT hob Black Built-in Zone induction hob 4 zone(s) based on the first three specs of the first five spec groups.

Beko HII 64400 AT. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch. Width: 582 mm, Depth: 512 mm, Height: 55 mm

Design
Number of electric cooking zones *
4 zone(s)
Cooking zone 1 type
Regular
Cooking zone 1 shape
Round
Cooking zone 1 position
Left rear
Cooking zone 1 power source
Electric
Cooking zone 1 diameter
180 mm
Cooking zone 1 power
2000 W
Cooking zone 2 type
Regular
Cooking zone 2 shape
Round
Cooking zone 2 position
Left front
Cooking zone 2 power source
Electric
Cooking zone 2 diameter
180 mm
Cooking zone 2 power
2000 W
Cooking zone 3 type
Large
Cooking zone 3 shape
Round
Cooking zone 3 position
Right rear
Cooking zone 3 power source
Electric
Cooking zone 3 diameter
210 mm
Cooking zone 3 power
2000 W
Cooking zone 3 boost
2300 W
Design
Cooking zone 4 type
Simmer
Cooking zone 4 shape
Round
Cooking zone 4 position
Right front
Cooking zone 4 power source
Electric
Cooking zone 4 diameter
145 mm
Cooking zone 4 power
1600 W
Product colour *
Black
Appliance placement *
Built-in
Hob type *
Zone induction hob
Top surface type *
Ceramic
Number of cooking zones *
4 zone(s)
Performance
Pan detection
Yes
Ergonomics
Control type *
Touch
Child lock
Yes
Weight & dimensions
Width
582 mm
Depth
512 mm
Height
55 mm
Weight
11 kg