location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko HIG 75222 SX hob White Built-in Gas 5 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HIG 75222 SX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HIG 75222 SX show
Show alternative article codes used in the online market place
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:04:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko HIG 75222 SX hob White Built-in Gas 5 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Built-in
  • - 5 zone(s) Gas
  • - Control type: Rotary
More>>>
Short summary description Beko HIG 75222 SX hob White Built-in Gas 5 zone(s):
This short summary of the Beko HIG 75222 SX hob White Built-in Gas 5 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Beko HIG 75222 SX, White, Built-in, Gas, 5 zone(s), Rotary, 560 mm

Long summary description Beko HIG 75222 SX hob White Built-in Gas 5 zone(s):
This is an auto-generated long summary of Beko HIG 75222 SX hob White Built-in Gas 5 zone(s) based on the first three specs of the first five spec groups.

Beko HIG 75222 SX. Product colour: White, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary. Width: 560 mm, Depth: 480 mm, Weight: 12.5 kg

Design
Product colour *
White
Appliance placement *
Built-in
Hob type *
Gas
Number of cooking zones *
5 zone(s)
Ergonomics
Control type *
Rotary
Weight & dimensions
Width
560 mm
Depth
480 mm
Weight
12.5 kg