Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko HDCG 32221 FX built-in Gas Silver hob

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDCG 32221 FX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDCG 32221 FX
Category
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8032
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 13 Apr 2018 20:26:17
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Beko HDCG 32221 FX built-in Gas Silver hob:
This short summary of the Beko HDCG 32221 FX built-in Gas Silver hob data-sheet is auto-generated and uses the product title and the first six key specs.

Beko HDCG 32221 FX, Built-in, Gas, Silver, Rotary, 3900 W, 288 mm

Long summary description Beko HDCG 32221 FX built-in Gas Silver hob:
This is an auto-generated long summary of Beko HDCG 32221 FX built-in Gas Silver hob based on the first three specs of the first five spec groups.

Beko HDCG 32221 FX. Case design: Built-in, Hob type: Gas, Colour of product: Silver. Control type: Rotary. Power: 3900 W. Width: 288 mm, Depth: 510 mm, Height: 95 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.