location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko GNEV122W side-by-side refrigerator Freestanding White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GNEV122W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GNE V122 W show
Show alternative article codes used in the online market place
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko GNEV122W side-by-side refrigerator Freestanding White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - American door Freestanding White
  • - Side-placed 13 kg/24h
  • - Fresh zone compartment
  • - SN-T
  • - 46 dB
  • - 556 kWh
More>>>
Short summary description Beko GNEV122W side-by-side refrigerator Freestanding White:
This short summary of the Beko GNEV122W side-by-side refrigerator Freestanding White data-sheet is auto-generated and uses the product title and the first six key specs.

Beko GNEV122W, Freestanding, American door, White, SN-T, 46 dB, 625 L

Long summary description Beko GNEV122W side-by-side refrigerator Freestanding White:
This is an auto-generated long summary of Beko GNEV122W side-by-side refrigerator Freestanding White based on the first three specs of the first five spec groups.

Beko GNEV122W. Appliance placement: Freestanding, Product design: American door, Product colour: White. Climate class: SN-T, Noise level: 46 dB, Total gross capacity: 625 L. Fridge gross capacity: 378 L. Freezer position: Side-placed, Freezing capacity: 13 kg/24h, Storage time during power failure: 8 h. Annual energy consumption: 556 kWh, Energy usage: 1.523 kWh/24h

Design
Appliance placement *
Freestanding
Product design *
American door
Product colour *
White
Child lock
No
Built-in display *
Yes
Performance
Total gross capacity
625 L
Climate class *
SN-T
Noise level *
46 dB
Water dispenser *
No
Fridge
Fridge gross capacity
378 L
Freezer
Freezer gross capacity
178 L
Freezer position *
Side-placed
Freezer
Freezing capacity *
13 kg/24h
Storage time during power failure *
8 h
Fresh zone
Fresh zone compartment *
Yes
Power
Energy efficiency class (old)
A+
Energy usage
1.523 kWh/24h
Annual energy consumption *
556 kWh
Weight & dimensions
Width *
920 mm
Depth *
710 mm
Height *
1790 mm
Other features
No Frost system
Yes