location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko GNE60021X side-by-side refrigerator Freestanding 550 L Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GNE60021X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GNE 60021 X show
Show alternative article codes used in the online market place
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko GNE60021X side-by-side refrigerator Freestanding 550 L Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - French door Freestanding 550 L Grey
  • - 384 L No Frost (fridge)
  • - 149 L Side-placed No Frost (freezer) 10 kg/24h
  • - SN-T
  • - 44 dB
  • - 458 kWh
More>>>
Short summary description Beko GNE60021X side-by-side refrigerator Freestanding 550 L Grey:
This short summary of the Beko GNE60021X side-by-side refrigerator Freestanding 550 L Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Beko GNE60021X, Freestanding, French door, Grey, 550 L, SN-T, 44 dB

Long summary description Beko GNE60021X side-by-side refrigerator Freestanding 550 L Grey:
This is an auto-generated long summary of Beko GNE60021X side-by-side refrigerator Freestanding 550 L Grey based on the first three specs of the first five spec groups.

Beko GNE60021X. Appliance placement: Freestanding, Product design: French door, Product colour: Grey. Total net capacity: 550 L, Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 384 L, Fridge gross capacity: 396 L. Freezer net capacity: 149 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 458 kWh

Design
Appliance placement *
Freestanding
Product design *
French door
Product colour *
Grey
Child lock
No
Built-in display *
Yes
Performance
Total net capacity *
550 L
Total gross capacity
600 L
Climate class *
SN-T
Noise level *
44 dB
Water dispenser *
No
Fridge
Fridge net capacity *
384 L
Fridge gross capacity
396 L
No Frost (fridge) *
Yes
Freezer
Freezer net capacity *
149 L
Freezer gross capacity
154 L
Freezer position *
Side-placed
Freezing capacity *
10 kg/24h
Storage time during power failure *
22 h
No Frost (freezer) *
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
458 kWh
Weight & dimensions
Width *
840 mm
Depth *
745 mm
Height *
1820 mm