location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko FNE 1072 freezer Upright freezer Freestanding 75 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FNE 1072
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FNE 1072 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690769831841
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 14:59:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko FNE 1072 freezer Upright freezer Freestanding 75 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding Upright freezer
  • - 75 L 10 kg/24h 4*
  • - No Frost system Fast freeze function
  • - SN-T
  • - 43 dB
  • - 193 kWh
  • - 29.5 kg
Long product name Beko FNE 1072 freezer Upright freezer Freestanding 75 L White :
The long product name of Beko FNE 1072 freezer Upright freezer Freestanding 75 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

De Beko FNE1072 is een tafelmodel vriezer met 75 liter inhoud, verdeeld over 3 vrieslades. Dankzij NoFrost hoeft u deze vriezer niet handmatig te ontdooien en dat scheelt u een hoop werk! De snelvriesfunctie vriest 'nieuwe' boodschappen extra snel in, zod
More>>>
Short summary description Beko FNE 1072 freezer Upright freezer Freestanding 75 L White:
This short summary of the Beko FNE 1072 freezer Upright freezer Freestanding 75 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Beko FNE 1072, 75 L, 10 kg/24h, SN-T, 43 dB, No Frost system, White

Long summary description Beko FNE 1072 freezer Upright freezer Freestanding 75 L White:
This is an auto-generated long summary of Beko FNE 1072 freezer Upright freezer Freestanding 75 L White based on the first three specs of the first five spec groups.

Beko FNE 1072. Freezer net capacity: 75 L, Climate class: SN-T, Freezing capacity: 10 kg/24h, Noise level: 43 dB, Star rating: 4*, No Frost system. Annual energy consumption: 193 kWh. Product colour: White

Design
Product type *
Upright freezer
Appliance placement *
Freestanding
Product colour *
White
Freezer number of shelves/baskets *
3
Performance
Freezer net capacity *
75 L
Freezer gross capacity
90 L
Freezing capacity *
10 kg/24h
Star rating *
4*
Climate class *
SN-T
No Frost system *
Yes
Performance
Noise level *
43 dB
Fast freeze function *
Yes
Power
Energy efficiency class (old)
A+
Energy usage
0.529 kWh/24h
Annual energy consumption *
193 kWh
Weight & dimensions
Weight
29.5 kg
Width *
545 mm
Depth *
540 mm
Height *
840 mm