location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko DSN 2532 X dishwasher Freestanding

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSN 2532 X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSN 2532 X show
Show alternative article codes used in the online market place
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2023 01:38:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Beko DSN 2532 X dishwasher Freestanding:
This short summary of the Beko DSN 2532 X dishwasher Freestanding data-sheet is auto-generated and uses the product title and the first six key specs.

Beko DSN 2532 X, Freestanding, White, 47 dB, 15 L, 1.09 kWh, 2200 W

Long summary description Beko DSN 2532 X dishwasher Freestanding:
This is an auto-generated long summary of Beko DSN 2532 X dishwasher Freestanding based on the first three specs of the first five spec groups.

Beko DSN 2532 X. Appliance placement: Freestanding, Door colour: White. Noise level: 47 dB. Water consumption per cycle: 15 L, Energy consumption per cycle: 1.09 kWh, Connected load: 2200 W. Width: 598 mm, Depth: 548 mm, Height: 820 mm. Drying class: A

Design
Appliance placement *
Freestanding
Door colour *
White
Performance
Noise level *
47 dB
Number of washing programs *
5
Integrated timer
Yes
Ergonomics
LED backlight
Yes
Power
Energy efficiency class (old)
A
Energy consumption per cycle
1.09 kWh
Water consumption per cycle *
15 L
Connected load
2200 W
Weight & dimensions
Depth
548 mm
Height
820 mm
Weight
36 kg
Width *
598 mm
Other features
Drying class
A