Beko DIN35320, Fully built-in, Full size (60 cm), White, LED, Cold, Hot, 13 place settings
Beko DIN35320. Appliance placement: Fully built-in, Product size: Full size (60 cm), Door colour: White. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 48 dB. Energy efficiency class: E, Water consumption per cycle: 12.9 L, Energy consumption per 100 cycles: 94 kWh. Width: 598 mm, Depth: 550 mm, Height: 818 mm