Beko logo

Beko DEN 48520 XAD Freestanding 14 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45153
Info modified on:
03 Sept 2024, 14:34:17
Short summary description Beko DEN 48520 XAD Freestanding 14 place settings E:

Beko DEN 48520 XAD, Freestanding, Full size (60 cm), Stainless steel, Grey, Touch, LED

Long summary description Beko DEN 48520 XAD Freestanding 14 place settings E:

Beko DEN 48520 XAD. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 43 dB. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 97 kWh. Width: 598 mm, Depth: 600 mm, Height: 850 mm. Package width: 644 mm, Package depth: 661 mm, Package height: 889 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.