location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko CWB 9510 X cooker hood White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CWB 9510 X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CWB 9510 X
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 03:18:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko CWB 9510 X cooker hood White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 898 mm White
  • - Ducted
  • - Metal
More>>>
Short summary description Beko CWB 9510 X cooker hood White:
This short summary of the Beko CWB 9510 X cooker hood White data-sheet is auto-generated and uses the product title and the first six key specs.

Beko CWB 9510 X, Ducted, White, Metal, 898 mm, 490 mm, 1005 mm

Long summary description Beko CWB 9510 X cooker hood White:
This is an auto-generated long summary of Beko CWB 9510 X cooker hood White based on the first three specs of the first five spec groups.

Beko CWB 9510 X. Type of extraction: Ducted. Product colour: White. Grease filter type: Metal. Width: 898 mm, Depth: 490 mm, Height: 1005 mm

Performance
Type of extraction *
Ducted
Design
Product colour *
White
Filtering
Grease filter type *
Metal
Weight & dimensions
Width *
898 mm
Depth
490 mm
Height
1005 mm
Weight
21.3 kg
Other features
Built-in capability
No