location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko CSS 56000 GW cooker Freestanding cooker Electric Gas White A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSS 56000 GW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSS 56000 GW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690769833890
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:42:17
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Beko CSS 56000 GW cooker Freestanding cooker Electric Gas White A :
The long product name of Beko CSS 56000 GW cooker Freestanding cooker Electric Gas White A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CSS 56000 GW, Electric, 41.8kg, White
More>>>
Beko CSS 56000 GW cooker Freestanding cooker Electric Gas White A:
The official description of Beko CSS 56000 GW cooker Freestanding cooker Electric Gas White A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quick & Easy Cleaning
Since the vitroceramic surface doesn’t heat up, spilt food won’t burn on the hob, which makes it easy to clean.

Short summary description Beko CSS 56000 GW cooker Freestanding cooker Electric Gas White A:
This short summary of the Beko CSS 56000 GW cooker Freestanding cooker Electric Gas White A data-sheet is auto-generated and uses the product title and the first six key specs.

Beko CSS 56000 GW, Freestanding cooker, White, Rotary, Gas, 4 zone(s), 4 zone(s)

Long summary description Beko CSS 56000 GW cooker Freestanding cooker Electric Gas White A:
This is an auto-generated long summary of Beko CSS 56000 GW cooker Freestanding cooker Electric Gas White A based on the first three specs of the first five spec groups.

Beko CSS 56000 GW. Product type: Freestanding cooker, Product colour: White, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of electric cooking zones: 4 zone(s). Oven power source: Electric. Energy efficiency class: A, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 500 mm, Depth: 600 mm, Height: 850 mm

Design
Product type *
Freestanding cooker
Product colour *
White
Control type *
Rotary
Built-in display *
No
Hob
Hob type *
Gas
Number of cooking zones *
4 zone(s)
Number of electric cooking zones
4 zone(s)
Oven
Number of ovens *
1
Oven power source *
Electric
Oven
Grill *
Yes
Conventional cooking
Yes
Ergonomics
Easy to clean
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Energy efficiency class *
A
Weight & dimensions
Width *
500 mm
Depth
600 mm
Height
850 mm
Weight
41.8 kg