Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko CSM 57100 GW Freestanding Ceramic White cooker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSM 57100 GW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSM 57100 GW show
Show alternative article codes used in the online market place
Category
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16681
This statistic is based on the 77137 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75367 free Open Icecat users .
Info modified on: 12 Apr 2018 17:45:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Beko CSM 57100 GW Freestanding Ceramic White cooker :
The short editorial description of Beko CSM 57100 GW Freestanding Ceramic White cooker

CSM 57100 GW, Electric, 41.9kg, White
More>>>
Short summary description Beko CSM 57100 GW Freestanding Ceramic White cooker:
This short summary of the Beko CSM 57100 GW Freestanding Ceramic White cooker data-sheet is auto-generated and uses the product title and the first six key specs.

Beko CSM 57100 GW, Freestanding cooker, White, Rotary, Ceramic, Ceramic, Electric

Long summary description Beko CSM 57100 GW Freestanding Ceramic White cooker:
This is an auto-generated long summary of Beko CSM 57100 GW Freestanding Ceramic White cooker based on the first three specs of the first five spec groups.

Beko CSM 57100 GW. Product type: Freestanding cooker, Colour of product: White, Control type: Rotary. Hob type: Ceramic, Top surface type: Ceramic. Oven power source: Electric. AC input voltage: 220 - 240. Width: 500 mm, Depth: 600 mm, Height: 850 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.