location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko CSM 52310 DX cooker Freestanding cooker Electric Gas Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSM 52310 DX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSM 52310 DX
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko CSM 52310 DX cooker Freestanding cooker Electric Gas Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Gas Oven power source: Electric Stainless steel
  • - Built-in display
  • - Number of cooking zones: 4 zone(s)
  • - Grill Defrost function
Long product name Beko CSM 52310 DX cooker Freestanding cooker Electric Gas Stainless steel :
The long product name of Beko CSM 52310 DX cooker Freestanding cooker Electric Gas Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CSM 52310 DX, Gas+electric, 46.2kg, Inox
More>>>
Beko CSM 52310 DX cooker Freestanding cooker Electric Gas Stainless steel:
The official description of Beko CSM 52310 DX cooker Freestanding cooker Electric Gas Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Volledig glas
Het verwijderen van vette vlekken die met de tijd in de oven ophopen kan een echte last zijn.

Makkelijk te reinigen
Omdat het keramische oppervlak niet verwarmt, brandt gemorst voedsel niet aan op de kookplaat, wat deze gemakkelijk te reinigen maakt.

Gasbeveiligingsapparaat voor branders
Als de vlam per ongeluk wordt gedoofd door de wind of door overkokende vloeistof, sluit de vlamstoringsfunctie automatisch de gastoevoer af om gaslekkage te voorkomen.

Short summary description Beko CSM 52310 DX cooker Freestanding cooker Electric Gas Stainless steel:
This short summary of the Beko CSM 52310 DX cooker Freestanding cooker Electric Gas Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Beko CSM 52310 DX, Freestanding cooker, Stainless steel, Rotary, Electronic, Gas, 4 zone(s)

Long summary description Beko CSM 52310 DX cooker Freestanding cooker Electric Gas Stainless steel:
This is an auto-generated long summary of Beko CSM 52310 DX cooker Freestanding cooker Electric Gas Stainless steel based on the first three specs of the first five spec groups.

Beko CSM 52310 DX. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Top surface type: Enamel steel. Oven power source: Electric. Timer type: Digital. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz

Design
Product type *
Freestanding cooker
Product colour *
Stainless steel
Control type *
Rotary
Integrated clock
Yes
Clock type
Electronic
Built-in display *
Yes
Hob
Hob type *
Gas
Top surface type
Enamel steel
Number of cooking zones *
4 zone(s)
Oven
Number of ovens *
1
Oven power source *
Electric
Grill *
Yes
Oven
Defrost function *
Yes
Ergonomics
Timer
Yes
Timer type
Digital
Non-slip feet
Yes
Easy to clean
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width *
500 mm
Depth
600 mm
Height
850 mm
Weight
46.2 kg