location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko CN 136220 X fridge-freezer Freestanding 320 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN 136220 X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN 136220 X show
Show alternative article codes used in the online market place
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:59:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko CN 136220 X fridge-freezer Freestanding 320 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding 320 L
  • - 225 L No Frost (fridge) Fridge interior light
  • - 93 L Bottom-placed No Frost (freezer) 6 kg/24h
  • - 306 kWh 43 dB
More>>>
Short summary description Beko CN 136220 X fridge-freezer Freestanding 320 L White:
This short summary of the Beko CN 136220 X fridge-freezer Freestanding 320 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Beko CN 136220 X, 320 L, No Frost (fridge), SN-T, 6 kg/24h, Fresh zone compartment, White

Long summary description Beko CN 136220 X fridge-freezer Freestanding 320 L White:
This is an auto-generated long summary of Beko CN 136220 X fridge-freezer Freestanding 320 L White based on the first three specs of the first five spec groups.

Beko CN 136220 X. Total net capacity: 320 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 225 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 93 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 306 kWh. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Reversible doors
Yes
Built-in display *
Yes
Performance
Total net capacity *
320 L
Climate class *
SN-T
Noise level *
43 dB
Water dispenser
No
Fridge
Fridge net capacity *
225 L
Fridge interior light
Yes
No Frost (fridge) *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
93 L
Freezer
Freezing capacity *
6 kg/24h
Storage time during power failure *
15 h
No Frost (freezer) *
Yes
Fresh zone
Fresh zone compartment *
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
306 kWh
Weight & dimensions
Width *
595 mm
Depth *
650 mm
Height *
1845 mm
Weight *
63 kg
Other features
No Frost system
Yes
Multi-airflow system
No