location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko BKS 5316 T vacuum 2.7 L Cylinder vacuum 2300 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BKS 5316 T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BKS 5316 T
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2021 11:44:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko BKS 5316 T vacuum 2.7 L Cylinder vacuum 2300 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 2.7 L 2300 W Red
  • - Variable power
  • - Bagless
  • - 82.2 dB
  • - Dust container full indicator
  • - Cord storage
More>>>
Short summary description Beko BKS 5316 T vacuum 2.7 L Cylinder vacuum 2300 W Bagless:
This short summary of the Beko BKS 5316 T vacuum 2.7 L Cylinder vacuum 2300 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Beko BKS 5316 T, 2300 W, Cylinder vacuum, Bagless, 2.7 L, 82.2 dB, Red

Long summary description Beko BKS 5316 T vacuum 2.7 L Cylinder vacuum 2300 W Bagless:
This is an auto-generated long summary of Beko BKS 5316 T vacuum 2.7 L Cylinder vacuum 2300 W Bagless based on the first three specs of the first five spec groups.

Beko BKS 5316 T. Maximum input power: 2300 W. Type: Cylinder vacuum, Dust container type: Bagless, Dust capacity: 2.7 L. Noise level: 82.2 dB. Product colour: Red

Power
Suction power
250 AW
Maximum input power *
2300 W
Variable power
Yes
Design
Dust capacity *
2.7 L
Type *
Cylinder vacuum
Product colour *
Red
Tube type
Telescopic
Tube material
Metal
Cordless
No
Design
Dust container type *
Bagless
Performance
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Noise level *
82.2 dB
Ergonomics
Cord length
7 m
Cord storage
Yes
Dust container full indicator *
Yes