location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko BKS 2422 vacuum 3 L Cylinder vacuum 2200 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BKS 2422
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BKS 2422
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 08:34:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko BKS 2422 vacuum 3 L Cylinder vacuum 2200 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 3 L 2200 W Yellow
  • - Variable power
  • - Bagless
  • - 77 dB
  • - Dust container full indicator
  • - Cord storage
More>>>
Short summary description Beko BKS 2422 vacuum 3 L Cylinder vacuum 2200 W Bagless:
This short summary of the Beko BKS 2422 vacuum 3 L Cylinder vacuum 2200 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Beko BKS 2422, 2200 W, Cylinder vacuum, Bagless, 3 L, 77 dB, Yellow

Long summary description Beko BKS 2422 vacuum 3 L Cylinder vacuum 2200 W Bagless:
This is an auto-generated long summary of Beko BKS 2422 vacuum 3 L Cylinder vacuum 2200 W Bagless based on the first three specs of the first five spec groups.

Beko BKS 2422. Maximum input power: 2200 W. Type: Cylinder vacuum, Dust container type: Bagless, Dust capacity: 3 L. Noise level: 77 dB. Product colour: Yellow

Power
Suction power
375 AW
Maximum input power *
2200 W
Variable power
Yes
Design
Dust capacity *
3 L
Type *
Cylinder vacuum
Product colour *
Yellow
Tube type
Telescopic
Tube material
Metal
Cordless
No
Design
Dust container type *
Bagless
Performance
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Noise level *
77 dB
Ergonomics
Cord length
5 m
Cord storage
Yes
Dust container full indicator *
Yes