location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Behringer EUROLIVE B615D 2-way

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Behringer Check ‘Behringer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EUROLIVE B615D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEH B615D
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Behringer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Behringer EUROLIVE B615D 2-way
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2-way
  • - Peak Music Power Output (PMPO): 1500 W
  • - 20000 Ω Frequency range: 50 - 18000 Hz
  • - Power source type: AC
  • - Black
Warranty: 3 Years
Long product name Behringer EUROLIVE B615D 2-way :
The long product name of Behringer EUROLIVE B615D 2-way. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1500 W, 2-way, Active, 15" woofer, 1.75" tweeter
More>>>
Short summary description Behringer EUROLIVE B615D 2-way:
This short summary of the Behringer EUROLIVE B615D 2-way data-sheet is auto-generated and uses the product title and the first six key specs.

Behringer EUROLIVE B615D, 2-way, Floor, Tabletop/bookshelf, 1500 W, 20000 Ω, 50 - 18000 Hz, 1800 Hz

Long summary description Behringer EUROLIVE B615D 2-way:
This is an auto-generated long summary of Behringer EUROLIVE B615D 2-way based on the first three specs of the first five spec groups.

Behringer EUROLIVE B615D. Speaker type: 2-way, Speaker placement: Floor, Tabletop/bookshelf. Peak Music Power Output (PMPO): 1500 W, Impedance: 20000 Ω, Frequency range: 50 - 18000 Hz. Product colour: Black. Power source type: AC, AC input voltage: 240 V, AC input frequency: 50 Hz. Width: 470 mm, Depth: 424 mm, Height: 732 mm