Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Becker Traffic Assist Highspeed 7934 Retail navigator LCD 187 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Becker
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Traffic Assist Highspeed 7934 Retail
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1766.538 show
Show alternative article codes used in the online market place
Category
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBecker: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10799
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 04 Apr 2019 05:56:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Becker Traffic Assist Highspeed 7934 Retail navigator LCD 187 g :
The short editorial description of Becker Traffic Assist Highspeed 7934 Retail navigator LCD 187 g

Traffic Assist Highspeed 7934 Retail
More>>>
Short summary description Becker Traffic Assist Highspeed 7934 Retail navigator LCD 187 g:
This short summary of the Becker Traffic Assist Highspeed 7934 Retail navigator LCD 187 g data-sheet is auto-generated and uses the product title and the first six key specs.

Becker Traffic Assist Highspeed 7934 Retail, LCD, MP3, Touch Screen, 187 g, 127 mm, 30 mm

Long summary description Becker Traffic Assist Highspeed 7934 Retail navigator LCD 187 g:
This is an auto-generated long summary of Becker Traffic Assist Highspeed 7934 Retail navigator LCD 187 g based on the first three specs of the first five spec groups.

Becker Traffic Assist Highspeed 7934 Retail. Display: LCD. Audio formats supported: MP3. Interface type: Touch Screen. Weight: 187 g, Width: 127 mm, Depth: 30 mm. GPS receiver: SIRF III GPS, Internal memory: 64 MB, Interface: USB 1.1

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details