location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Beats by Dr. Dre Studio Wireless 2.0 Headset Wired & Wireless Head-band Bluetooth White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beats by Dr. Dre Check ‘Beats by Dr. Dre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Studio Wireless 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900-00108-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beats by Dr. Dre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beats by Dr. Dre Studio Wireless 2.0 Headset Wired & Wireless Head-band Bluetooth White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Head-band Headset
  • - Wired & Wireless Bluetooth 9.1 m
  • - Supraaural
Long product name Beats by Dr. Dre Studio Wireless 2.0 Headset Wired & Wireless Head-band Bluetooth White :
The long product name of Beats by Dr. Dre Studio Wireless 2.0 Headset Wired & Wireless Head-band Bluetooth White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Studio Wireless 2.0 - Bluetooth/3.5mm
More>>>
Short summary description Beats by Dr. Dre Studio Wireless 2.0 Headset Wired & Wireless Head-band Bluetooth White:
This short summary of the Beats by Dr. Dre Studio Wireless 2.0 Headset Wired & Wireless Head-band Bluetooth White data-sheet is auto-generated and uses the product title and the first six key specs.

Beats by Dr. Dre Studio Wireless 2.0, Wired & Wireless, 260 g, Headset, White

Long summary description Beats by Dr. Dre Studio Wireless 2.0 Headset Wired & Wireless Head-band Bluetooth White:
This is an auto-generated long summary of Beats by Dr. Dre Studio Wireless 2.0 Headset Wired & Wireless Head-band Bluetooth White based on the first three specs of the first five spec groups.

Beats by Dr. Dre Studio Wireless 2.0. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth, Wireless range: 9.1 m. Weight: 260 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:57:15
Uk has collected 74 expert reviews for Beats by Dr. Dre Studio Wireless 2.0 Headset Wired & Wireless Head-band Bluetooth White and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-09-21 01:57:15
The second generation of Beats Electronics' Studio over-ear headphones (just ‘Studio' for the purposes of this review) continue the company's tradition of balancing sound quality and fashion. While audio is the focal point of the device, there is just as...
Good Comfortable and compact, Excellent detail, Long battery life, Volume range...
Bad iOS-only, Glossy finish, Very expensive...
Bottom line The Studio headphones produce detailed and dynamic sound within a compact and comfortable frame. They provide effective ANC, and a battery which keeps them running for a very long time. However, the $429 price might just be too much to ask...
90%
itreviews.com
Updated:
2014-09-21 01:57:15
Audiophiles and lovers of booming bass alike often ask me what I think about Beats by Dr. Dre headphones, assuming I’ll somehow slam the company. But I’m actually a fan of what Beats has accomplished—in 2008, virtually no one was paying money for headphon...
Bottom line The product that started the celebrity-endorsed headphone craze gets an update, but the Beats Studio is still intended for bass lovers and not for audiophiles...
60%
digitalversus.com
Updated:
2014-09-21 01:57:15
The Beats Studio 2013 are comfortable headphones with a decent build and finish, and a good range of included accessories. Audio quality has improved considerably compared with the previous version, with an output that's warm but not over the top. The Stu...
Good Finish, Comfort, Audio quality, Accessories, Detachable cable...
Bad Noise cancellation function isn't on par with market leaders, Headband padding could be more comfortable...
80%
digitalspy.com
Updated:
2014-09-21 01:57:15
Just because this set of Beats has the word 'Studio' in, don't go thinking these are the sort of headphones you could use for production. They are about as inaccurate as you can get when it comes to sound. But that's no bad thing. The bass heavy, ultra-pu...
Bottom line The 2013 Beats Studio are a definite step up from the previous generation. In nearly every respect, they are better. The clean lines, comfort and decent design (minus the fingerprints) are all impressive features.They are a touch bass-heavy for some, but...
80%
T3.com
Updated:
2014-09-21 01:57:15
The success of Beats by Dre headphones has been immense and hasn't faltered in years, fueled by fashion friendly reboots and an ever expanding range.Beats Studio headphones are the original noise-cancelling model and this new update ditches AAA batteries...
Good Sturdy yet lighter build, Exciting sound, Rechargeable...
Bad Expensive, Audible noise cancelling hiss...
80%
whathifi.com
Updated:
2015-04-04 11:18:31
Like them or not, you can't argue with the impact Beats By Dre headphones have had on the industry, since they launched their first product back in 2008. In that time, the brand has seen a few changes. Partnerships with phone, car and laptop manufacturer...
Good Rich, deep bass, Exciting, upfront sound, Powerful, Dynamically confident, Smooth, forgiving character...
Bad No passive mode, Hiss when quiet, More insight in more critical competitors, Bass bias will still be too much for some...
Bottom line The Beats Studios are ultimately a presentation that aims to be likeable rather than analytical, with finer details smoothed off in exchange for a more forgiving character.We can't argue with that - it's a clever tactic that will serve these headphones we...
80%
gizmodo.com.au
Updated:
2015-06-04 15:16:47
Feel like your music is good enough to let everyone hear it? That's the issue the 2013 Beats Studio headphones are plagued with.The same old Beats headphones that you see every jerk wearing.Oh, so comfy.Also, the bass. It's deep. You know, like every pair...
Bottom line Unless you're obsessed with the fashion statement these headphones represent or are willing to listen to your music below half-volume forever, these are probably best avoided...
0%
trustedreviews.com
Updated:
2020-04-15 03:39:46
What are the Beats By Dr. Dre Mixr Headphones? The Beats by Dre. Mixr claim to be some of the “lightest, loudest headphones ever”. They're ‘inspired' by French beat fondler David Guetta and continue the Beats trend of being headphones that'll look the par...
Good Great youthful looks, Good accessory package, Sound better than the Solo range, Decent build quality...
Bad So-so comfort, Expensive, Unbalanced, adolescent bass...
Bottom line The Beats By Dr. Dre Mixr headphones successfully continue the Beats legacy – they're stylish and sure to attract thousands upon thousands of buyers. However, the ill-disciplined bass-heavy sound doesn't match the £220 price to our ears. Looking for the...
50%
fhm.com.ph
Updated:
2020-04-15 03:39:46
Not all headphones are created equal. Sure, you can buy headphones from some tiangge with the spare change that's been clanking around in your pocket the whole day, but you can bet that the music's not going to sound very good. So if you're serious about...
0%
hardwarecanucks.com
Updated:
2020-04-15 03:39:46
Limited The Monster Cable brand name is very well known among audio / video aficionados and also to many others that have ventured in to any electronics store. They manufacture many different products for the audio video market concentrating on the hi...
Good Bundle, Amazing design...
Bad Some sound leaks at loud volumes, Short 3.5mm cord for PC use...
Bottom line We are all used to what happens when a celebrity sticks their name on a product in the hopes it will sell like hotcakes. In some cases the products end up being ten kinds of suck while in others you pay mega bucks for something that is a solid middle-o...
0%
whathifi.com
Updated:
2020-04-15 03:39:46
Having picked up five stars back in 2008, we deemed it time to put the Beats by Dre through the mill once again, with the advent of worthy rivals. They're stylish and solidly made, but we're not sure they quite cut the mustard compared to the best avai...
Good midable noisecancellation, comfortable and stylish, powerful, exciting sound, flexible spec...
Bad Won’t work if the battery is dead, not cheap...
80%
stuff.tv
Updated:
2020-04-15 03:39:46
The Beats also feature battery-powered active noise-cancellation circuitry, and it’s formidably effective, cutting out a phenomenal amount of background noise (although interestingly, they also allow out more sound to the outside world than some riv...
Good Formidable noise-cancellation. Comfortable and stylish. Powerful, exciting sound. Flexible spec...
Bad Won’t work if the battery is dead. Not cheap...
Bottom line Powerful, entertaining and very effective – not cheap, but for music addicts with deep pockets, highly recommended...
100%
gadgetshow.channel5.com
Updated:
2020-04-15 03:39:46
These full-size headphone have a glossy extra-wide headband and a mute button. They come with a case, an anti-microbial cleaning cloth, quarter-inch adapter, iPhone mic adapter (the Monster iSonitalk), but most importantly they have advanced speaker de...
80%
pcmag.com
Updated:
2014-09-21 01:57:15
Audiophiles and lovers of booming bass alike often ask me what I think about Beats by Dr. Dre headphones, assuming I'll somehow slam the company. But I'm actually a fan of what Beats has accomplished—in 2008, virtually no one was paying money for headphon...
Good Delivers powerful audio with deep bass and very crisp highs. Quite comfortable. Comes with two detachable cables, one with inline remote control. Rechargeable battery.
Bad Overpriced. Wildly sculpted sound signature not for purists. Can't be used in passive mode. The familiar design is either a draw or a repellent...
Bottom line The product that started the celebrity-endorsed headphone craze gets an update, but the Beats Studio is still intended for bass lovers and not for audiophiles...
70%
theunwired.net
Updated:
2014-09-21 01:57:15
The smartphone - I don't have to tell you - is nowadays far more than just a mobile phone with touchscreen but as important functionalities like phone and Internet access are, as important are features like the camera and music playback. No wonder that...
0%
chipchick.com
Updated:
2014-09-21 01:57:15
It has been almost 5 years to the date, that the flagship Beats by Dr. Dre Studio headphones hit the streets. Back then they were simply called ‘Beats,' without the Studio. Five years later, that single pair of headphones triggered the current frenetic he...
Good New improved design and build quality. Snug fit with very comfy ear cushions. Adaptive noise canceling works well. Battery is rechargeable. Improved soundstage almost sounds 3D in nature. Increased highs and mids sound great and audio is not as bass heavy...
Bad Audio could be a little more balanced. Hinges are stronger but still seem a bit weak. Once the battery goes dead, so does the music...
Bottom line Beats loyalists will be thrilled with the changes, and even picky audiophiles should give the new Beats Studio's a try. Beats has turned the volume down on the bass, but there is no denying how crisp the vocals are delivered, and even instrumentals. Y...
0%
gadgetmac.com
Updated:
2014-09-21 01:57:15
After nearly 5 years of conquering the world with its headphones, Beats decided it was time to release an updated model of its most successful pair of over-ear headphones to rule the sets of hip-hop music videos and countless celebrity noggins. These a...
70%
soundandvision.com
Updated:
2014-09-21 01:57:15
But Beats, like some other style-oriented headphone companies, is getting more serious about sound. I know because the distributor of the headphone measurement system I use told me Beats bought the same gear-an investment of at least $5,000 in hardware al...
0%
ilounge.com
Updated:
2014-11-01 03:28:20
To briefly recap Beats Studio's history and place in the Beats universe, Monster Cable famously co-developed a pair of over-ear headphones with rapper and producer Dr. Dre, releasing them as “Beats by Dre.” Made primarily from glossy plastic with a soft r...
Bottom line Beats Electronics justifiably describes the 2013 version of Beats Studio ($300) as "an icon remastered." Although the original Beats Studio was both overpriced and sonically underwhelming, it was indeed iconic: its industrial design was unique, widely pra...
70%
chipchick.com
Updated:
2020-04-15 03:39:46
“People aren't hearing all the music. Artists and producers work hard in the studio perfecting their sound. But people can't really hear it with normal headphones. Most headphones can't handle bass, the detail, the dynamics. Bottom line, the music doesn't...
Good Comfortable, stylish, and excellent sound quality, The...
Bad A bit pricey and may only sell to audiophiles and those in the biz...
Bottom line The beats are certainly impressive. It is fashionable in design, travel friendly, and above par in sound quality. It comes with a iSoniTalk Monster cable with built-in answer button and microphone for your iPhone or Blackberry, which is a nice touch...
0%
onheadphones.com
Updated:
2020-04-15 03:39:46
Great sound quality with comfort. These headphones give clearly defined tones which exemplify the hidden qualities of music.The headphones are a bit weak on the mid-ranges of tone. The price is a bit high for a headphone set which offers these features...
Bottom line We all know Dr. Dre as an artist with a great ear for music, and obviously, the headphones that he designed should be a great choice for listening. The Beats headphone set by Monster is just that; it provides awesome quality sound that would make Dr. D...
80%
g4tv.com
Updated:
2020-04-15 03:39:46
The headphones themselves were not the most comfortable, since you constantly had to push them in your ear to get the best sound...
0%
askmen.com
Updated:
2020-04-15 03:39:46
Known for decades as one of the kingpins of the rap scene, Dr. Dre has brought his finely tuned musical ear to the headphones game, and he has utilized his vast experience in conjunction with Monster Cables to craft the Beats by Dr. Dre product line. O...
88%
tomsguide.com
Updated:
2020-04-15 03:39:46
So, do these headphones deliver on their promise of sound quality? Our answer is definitely yes. Beats by Dr. Dre earphones are quite simply a mini-marvel of sound balance. At first glance...
0%
Businessweek.com
Updated:
2020-04-15 03:39:46
The Good: Sumptuous, detailed design; top-of-the-line sound The Bad: Batteries required; clunky carrying case The Bottom Line: A hip, stylish set of headphones that lives up to the hype...
Good Sumptuous, detailed design; top-of-the-line sound...
Bad Batteries required; clunky carrying case...
Bottom line A hip, stylish set of headphones that lives up to the hype...
90%
Thetechlounge.com
Updated:
2020-04-15 03:39:46
Monsters first foray into the high-end headphone market is a bit of a wash. On the one hand the Beats have a unique look, great build quality, and a well balanced sound, but there are things that detract from all of those strengths too. Looking for a...
0%
audioholics.com
Updated:
2020-04-15 03:39:46
The Beats by Dr. Dre headphones from Monster claim to be designed for todays digital music. And you know that product with Grammy Award- winning artist and producer Dr. Dre should handle Hip Hop and R&B with aplomb. These headphones make a statement w...
0%
ubergizmo.com
Updated:
2020-04-15 03:39:46
Monster Beats by Dr. Dre, the definitive review Sep 22, 08 02:53 PM PDT By guest editor Karsten Lemm Its not hard to design headphones that win raves from bloggers and customers. Just give people a big, fat bassline and you can expect to be showered...
0%
pcmag.com
Updated:
2020-04-15 03:39:46
REVIEW Im usually wary of products that come with flashy celebrity endorsements, so I was pleasantly surprised to find that Monster Cables Beats by Dr. Dre headphones are not just expensive ($349.95 list), theyre also impressive. The Beats run on...
0%
gadgetell.com
Updated:
2020-04-15 03:39:46
During this past January’s CES, Monster, Jimmy Lovine and Dr. Dre announced their partnership and displayed the headphones they were set to release in August. When I received the Beats by Dre headphones a few weeks ago, I was ecstatic — b...
0%
Digitaltrends.com
Updated:
2020-04-15 03:39:46
Monster Cable and hip-hop mogul Dr. Dre teamed up on the Beats design. The result: Noise-canceling headphones that look way cooler than high-end competitors from Bose and Sennheiser. Beyond the cool factor, these headphones perform admirably for all ty...
Good Comfortable, Very good sound, Attractive design, Doubles as a wired headset for calls...
Bad Iffy noise cancellation, Cant play music without batteries and cancellation, Leaks sound so others can hear, *...
Bottom line These headphones look and sound very good, and are best suited to casual use like walking around town or listening at your desk. Commuters and airplane travelers should stick with Boses QuietComfort 2 for its superior noise cancellation, or better yet...
70%
slashgear.com
Updated:
2020-04-15 03:39:46
Celebrity endorsed products are big business but, while it may sound cynical, we tend to wonder whether the product would stand up on its own without the big name attached. So when the Beats by Dr. Dre headphones came in, a collaboration with Monster...
70%
gizmodo.com
Updated:
2020-04-15 03:39:46
Dr. Dre and Monster's Beats headphones, which combines noise cancellation/isolation with an in-line microphone for cellphones. Plus, you have Dre's expertise in knowing what sounds good, which makes for a good pair of cans. The Price: $350 The...
Bottom line Strong. The sound quality is pretty great, with good bass reproduction without being too heavy handed, and decent mediums and highs. Not the best all-around headset compared to Sennheisers, but pretty darn good. The Beats also ship with two headphone...
0%
headphoneinfo.com
Updated:
2020-04-15 03:39:46
The Beats are a set of over-ear headphones created by Monster, with collaboration from renowned rapper, Dr. Dre, and are currently available for $349. The headphones feature active noise cancellation and detailed audio. They also come with a good set...
Bottom line The Beats are built for mainstream listeners. The detailing is great, and will, to many people, seem like absurdly high audio quality. Add in their comfortable design and interesting aesthetic, and the Beats are a solid option for this demographic.Tha...
0%
Geek.com
Updated:
2020-04-15 03:39:46
I’m a trained musician and have composed a few tunes in my time, so I know a thing or two about composing and listening to music. I used to have a high-end audio system but nowadays spend most of my time listening to music coming from my computer speak...
0%
dvice.com
Updated:
2020-04-15 03:39:46
Dr. Dre isnt just a world-class hip hop artist and producer — he’s a perfectionist. That must be why these Dr. Dre Beats headphones took seven years for him and overpriced-cable maker Monster to design. These $349 cans were built with iPhone users in...
0%
techcrunch.com
Updated:
2020-04-15 03:39:46
Writing anything about Monster is fraught with peril. Everyone knows the traditional lime: Monster preys on morons. They sell expensive cables to people who don’t need them and they made a mint doing this over and over again. But this is a new era. Wir...
0%